EN
  • EN
  • DE

MAX892EUA

Part No MAX892EUA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 707157-MAX892EUA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX892EUA CAD Model

Description

Maxim Integrated MAX892EUA Power-Supply Controller

The MAX892EUA from Maxim Integrated is a highly efficient, compact power-supply controller designed to simplify the creation of low-voltage systems. This device is particularly suitable for applications that require precise voltage regulation and power sequencing, making it an ideal choice for portable devices, computing systems, and telecommunications equipment.

Key Features

  • High-Efficiency Step-Down Converter: The MAX892EUA includes an integrated step-down converter that delivers excellent power efficiency, which is crucial for battery-powered applications. This feature helps in extending the operational life of the device it powers.
  • Adjustable Output Voltage: The output voltage of the MAX892EUA can be adjusted to meet the specific requirements of the application, providing design flexibility and compatibility with a variety of low-voltage parts.
  • Power Sequencing Capability: With its power sequencing functionality, the MAX892EUA ensures that different system voltages are correctly and safely ramped up and down, which is essential for systems with multiple power domains.
  • Small Footprint: The compact 8-pin µMAX package makes this controller a space-saving solution, allowing for more efficient use of board space in densely packed electronic assemblies.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes the power drain when the system is in standby mode, thereby conserving energy and prolonging battery life.
  • Thermal Shutdown Protection: The integrated thermal shutdown protection ensures that the device and the system it powers are protected from damage due to overheating.

Applications

  • Portable Electronic Devices
  • Computing Systems
  • Networking and Telecommunication Equipment
  • Battery-Powered Applications

The MAX892EUA power-supply controller is designed to meet the rigorous demands of modern electronic systems. Its combination of efficiency, adjustability, and protective features make it a versatile and reliable choice for designers looking to optimize their power management solutions. Maxim Integrated's commitment to quality ensures that the MAX892EUA will deliver consistent performance and contribute to the overall reliability of the systems it is integrated into.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess