EN
  • EN
  • DE

ATV5000-30KC

Part No ATV5000-30KC
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1218488-ATV5000-30KC
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATV5000-30KC CAD Model

Description

The ATV5000-30KC is a high-performance, electrically erasable programmable logic device (EE PLD) manufactured by Microchip Technology. It is designed for applications requiring flexible and reprogrammable logic solutions. This device offers a combination of high speed, low power consumption, and ease of use, making it suitable for a wide range of digital logic applications.

Applications

  • Address decoding
  • State machine implementation
  • Glue logic replacement
  • Peripheral control
  • Data encryption

Features

  • High-speed operation with a propagation delay of 30 ns.
  • Electrically erasable and reprogrammable technology for design flexibility.
  • Low power consumption for energy-efficient designs.
  • Available in various packages, including PLCC and SOIC.
  • Input and output pins are TTL compatible.
  • Built-in testability features for easy debugging.

Benefits

  • Enables rapid prototyping and design changes due to its reprogrammability.
  • Reduces board space and component count by integrating multiple logic functions into a single device.
  • Improves system performance due to its high-speed operation.
  • Low power consumption reduces heat dissipation and extends battery life in portable applications.
  • Simplifies design and testing with TTL compatible I/O and built-in testability.
  • Offers a cost-effective solution for implementing custom logic functions.

Additional Details

The ATV5000-30KC is based on a programmable AND array followed by a fixed OR array architecture. This allows for the implementation of complex logic functions with a minimum number of gates. The device is typically programmed using a standard PLD programmer. The operating voltage range is typically 5V. The device is also available in different speed grades. The ATV5000 family offers various macrocell configurations allowing designers to tailor the device to their specific application requirements. It's a robust solution for implementing custom logic in embedded systems and digital designs.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Conexant Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Microchip Technology
Need more? Email Us
TE Connectivity
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess