EN
  • EN
  • DE

MAX4129CSD

Part No MAX4129CSD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703593-MAX4129CSD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4129CSD CAD Model

Description

The MAX4129CSD from Maxim Integrated is a cutting-edge operational amplifier that combines high-speed performance with low-power consumption, making it ideal for a wide range of applications including battery-powered devices, communications equipment, and portable instrumentation.

Key Features

  • Single-Supply Operation: Designed for a single-supply voltage of 5V, the MAX4129CSD simplifies power supply design, ensuring compatibility with a variety of systems and reducing overall power requirements.
  • High-Speed Performance: This operational amplifier boasts a high slew rate of 200V/µs and a bandwidth of 300MHz, making it suitable for fast signal processing applications where time response is critical.
  • Low-Power Consumption: With a quiescent current of just 4.9mA, the MAX4129CSD is optimized for power-sensitive designs, extending battery life without compromising on performance.
  • Low-Distortion: The device offers excellent dynamic performance with low harmonic distortion, which is essential for high-fidelity audio applications and precision measurement equipment.
  • Space-Saving Package: The MAX4129CSD is available in a compact SO package, making it an excellent choice for space-constrained applications.

Applications

The versatile nature of the MAX4129CSD operational amplifier makes it well-suited for a variety of applications, including:

  • Video and RF Amplification
  • High-Speed DAC/ADC Buffers
  • Communications Equipment
  • Active Filters and Oscillators
  • Battery-Powered Devices
  • Portable Instrumentation

Product Specifications

The MAX4129CSD operational amplifier is characterized by the following specifications:

  • Supply Voltage Range: 4.5V to 11V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 14-Pin SO

With its robust feature set, the MAX4129CSD from Maxim Integrated is an excellent choice for designers looking for an op-amp that delivers both high-speed performance and low-power operation.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.5093

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2712 $64.8984
16+ $7.6068 $121.7088
24+ $7.3689 $176.8536
33+ $7.1310 $235.3230
42+ $6.8942 $289.5564
57+ $6.1804 $352.2828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess