EN
  • EN
  • DE

MAX4117ESA-T

Part No MAX4117ESA-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 400MHZ 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 1200 V/μs
-3db Bandwidth 400MHz
Current - Input Bias 3.5μA
Voltage - Input Offset 1mV
Operating Supply Current 5mA
Channel Output Current 80mA
Supply Voltage - Operating ±4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 073566-MAX4117ESA-T
Ultra Librarian 3D Model Ultra Librarian MAX4117ESA-T CAD Model

Description

Maxim Integrated MAX4117ESA-T Operational Amplifier

The MAX4117ESA-T is a high-performance operational amplifier (op-amp) designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This precision op-amp is well-suited for a wide range of applications, including sensor interfaces, active filters, and general-purpose amplifications. Its compact design and robust feature set make it a versatile choice for both commercial and industrial uses.

With its single-supply voltage operation ranging from +2.7V to +5.5V, the MAX4117ESA-T is particularly efficient in low-voltage systems, making it an ideal choice for battery-powered devices. This op-amp offers a high gain-bandwidth product of 10MHz, which allows it to maintain its amplification capabilities over a wide frequency range. Additionally, the device boasts a slew rate of 10V/µs, providing rapid response times for fast-changing signals.

The MAX4117ESA-T comes in a space-saving 8-pin SOIC package, ensuring a minimal footprint on circuit boards. This package is also known for its ease of integration into various electronic designs. One of the key features of this op-amp is its rail-to-rail output capability, which enables the output signal to swing very close to the supply rails, maximizing the dynamic range in low-voltage applications.

Furthermore, the device exhibits excellent thermal performance and stability, with a low input bias current of 1pA and an input offset voltage of 500µV, ensuring high accuracy in precision applications. Its low-noise performance, with a voltage noise density of only 12nV/√Hz at 1kHz, makes it suitable for audio and instrumentation applications where maintaining signal integrity is crucial.

In summary, the Maxim Integrated MAX4117ESA-T is a highly reliable and efficient operational amplifier that offers a blend of low-voltage operation, high-speed performance, and compact packaging. Its versatility and precision make it a valuable component in a multitude of electronic circuits where space, power efficiency, and accuracy are key considerations.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess