EN
  • EN
  • DE

SZMMSZ18ET1G

Part No SZMMSZ18ET1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 18 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 45 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 12.6 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ18
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279644-SZMMSZ18ET1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ18ET1G CAD Model

Description

ON Semiconductor SZMMSZ18ET1G - Zener Voltage Regulator Diode

The ON Semiconductor SZMMSZ18ET1G is a high-quality Zener voltage regulator diode designed for providing excellent voltage regulation and protection in a variety of electronic applications. This component is a testament to ON Semiconductor's commitment to reliability and performance, making it an ideal choice for designers looking to maintain a stable voltage level in their circuits.

Key Features:

  • Voltage Regulation: The SZMMSZ18ET1G offers a nominal Zener voltage of 18V, providing precise voltage regulation and stability across a range of operating conditions.
  • Power Dissipation: With a power dissipation rating of 500 mW, this Zener diode can handle moderate levels of power while maintaining its regulatory functions.
  • Package: Encased in a compact SOD-123 surface-mount package, the SZMMSZ18ET1G is suitable for high-density PCB designs and is easy to integrate into a variety of electronic assemblies.
  • High Surge Capability: It is designed to withstand surge stresses, providing reliable performance and protection against transient voltage spikes.
  • Low Leakage: This Zener diode features low leakage current, ensuring minimal power loss and improved efficiency in your application.
  • Tolerance: The voltage tolerance of ±5% makes this component a precise option for voltage regulation needs.

Applications:

  • Power Management
  • Voltage Reference
  • Surge Protection
  • Consumer Electronics
  • Telecommunications
  • Computers and Peripherals

The SZMMSZ18ET1G is manufactured by ON Semiconductor, a trusted leader in semiconductor solutions. Its robust design ensures that it can be used in a wide range of applications that require a stable Zener voltage. Whether you're designing power supplies, looking to protect sensitive electronics, or need a reliable voltage reference, the SZMMSZ18ET1G is a versatile component that delivers consistent performance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess