EN
  • EN
  • DE

SZMMSZ30T1G

Part No SZMMSZ30T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 30 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 80 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 21 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ30
Other Names SZMMSZ30T1G,SZMMSZ30T1GOSDKR,SZMMSZ30T1GOSCT,SZMMSZ30T1GOSTR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279686-SZMMSZ30T1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ30T1G CAD Model

Description

ON Semiconductor SZMMSZ30T1G Zener Diode

The ON Semiconductor SZMMSZ30T1G is a high-quality Zener diode designed for providing excellent voltage regulation with a sharp knee characteristic. This surface-mount device is housed in a compact SOD-123 package, making it ideal for space-constrained applications. The SZMMSZ30T1G offers a Zener voltage of 30V, which makes it suitable for a variety of electronic circuits requiring a precise voltage clamp.

Key Features

  • Zener Voltage (VZ): 30V, which is ideal for stabilizing voltage in a broad range of applications.
  • Power Dissipation: The device features a power dissipation of 500mW, ensuring reliable operation under typical circuit conditions.
  • Package: Comes in a small, surface-mount SOD-123 package that is suitable for automated assembly processes and helps in saving PCB space.
  • Tolerance: Zener voltage tolerance is ±5%, which provides precise voltage regulation and stability.
  • Operating Temperature Range: The SZMMSZ30T1G can operate over a wide temperature range from -55°C to +150°C, making it versatile for various environments.
  • Moisture Sensitivity Level: It has a moisture sensitivity level (MSL) of 1, which indicates that it can be exposed to ambient room conditions for unlimited periods before mounting.

Applications

The SZMMSZ30T1G is designed for use in a multitude of applications where voltage regulation is critical. It is commonly used in:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication devices
  • Computer motherboards
  • Industrial equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the SZMMSZ30T1G is no exception. The device is compliant with the RoHS directive, which means it is free from hazardous substances. Additionally, it is designed to meet or exceed industry standards for performance and durability, ensuring a long operational life in your electronic projects.

Whether you are designing power management systems or looking to protect sensitive electronics, the ON Semiconductor SZMMSZ30T1G Zener diode is a dependable choice that combines performance with a compact form factor.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess