EN
  • EN
  • DE

MAX410EPA+

Part No MAX410EPA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Low Noise Amplifier ±5.25V/10.5V 8-Pin PDIP N / IC OPAMP GP 28MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 4.5 V/μs
GBP - Gain Bandwidth Product 28MHz
Current - Input Bias 80nA
Voltage - Input Offset 120μV
Operating Supply Current 2.5mA
Output Current per Channel 35mA
Dual Supply Voltage (±) 4.8 V ~ 10.5 V, ±2.4 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786109-MAX410EPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX410
Introduction Date November 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX410EPA+ CAD Model

Description

Product Overview: MAX410EPA+ from Maxim Integrated

The MAX410EPA+ is a high-performance, low-noise operational amplifier (op-amp) designed by Maxim Integrated, a trusted leader in the development of innovative analog and mixed-signal products. This precision op-amp is specifically engineered to offer a blend of low voltage noise and high-speed performance, making it an excellent choice for a wide range of applications including sensor interfaces, filters, and audio amplifiers.

Key Features

  • Low Voltage Noise: The MAX410EPA+ boasts an impressive low voltage noise density of 2.8nV/√Hz at 1kHz, which is ideal for applications requiring a high signal-to-noise ratio.
  • High Gain Bandwidth Product: With a gain bandwidth product of 28MHz, this op-amp supports high-speed signal processing, which is beneficial for fast operational requirements.
  • High Slew Rate: A high slew rate of 10V/µs allows the MAX410EPA+ to respond quickly to changes in input, ensuring accurate and responsive signal amplification.
  • Single-Supply Operation: It can operate with a single supply voltage ranging from +4.5V to +36V or dual supplies of ±2.25V to ±18V, providing versatility in various circuit configurations.
  • Low Total Harmonic Distortion: The device maintains low total harmonic distortion (THD), which is crucial for high-fidelity audio applications and precision instrumentation.

Applications

The MAX410EPA+ is suitable for a multitude of applications, including:

  • Professional Audio Equipment
  • Precision Analog-to-Digital Converters (ADCs)
  • Active Filters and Oscillators
  • Photodiode Amplifiers
  • Medical Instrumentation

Package and Reliability

The MAX410EPA+ is offered in an 8-pin DIP package, which is easy to integrate into various circuit boards. Maxim Integrated ensures high reliability and performance of the MAX410EPA+ by subjecting it to rigorous testing and quality control measures.

With its combination of low noise, high speed, and versatile power supply options, the MAX410EPA+ from Maxim Integrated stands out as a top-tier operational amplifier for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7512 $52.2632
26+ $3.8985 $101.3610
40+ $3.7766 $151.0640
55+ $3.6548 $201.0140
71+ $3.5330 $250.8430
95+ $3.1675 $300.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess