EN
  • EN
  • DE

TPS61043

Part No TPS61043
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description CONSTANT CURRENT LED DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1272749-TPS61043
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61043 CAD Model

Description

The TPS61043 from Texas Instruments is a highly versatile and efficient DC-DC boost converter tailored for applications requiring a high voltage output from a low voltage power supply. This integrated circuit is designed to manage a wide input voltage range from 1.8 V to 6 V, making it an ideal choice for battery-powered devices.

The TPS61043 can deliver a regulated output voltage as high as 28 V, which is adjustable via an external resistor divider. The flexibility in output voltage adjustment allows this component to be used in a multitude of applications, including but not limited to LED backlighting for LCD displays, bias supply for TFT displays, and other portable equipment that requires a higher voltage level.

Featuring a fixed frequency of 1 MHz, the TPS61043 enables the use of small external components, thereby reducing the overall solution size and cost. The device also incorporates a low quiescent current of 28 μA (typical), which is crucial for maximizing battery life in portable applications. Furthermore, the TPS61043 offers a shutdown feature that reduces the current consumption to less than 1 μA during standby, providing an additional layer of power conservation.

For enhanced performance and protection, the TPS61043 is equipped with built-in thermal shutdown and over-current protection mechanisms. It also supports a soft-start feature that minimizes inrush current during startup, which is particularly beneficial in preventing excessive stress on the input power source.

The TPS61043 is available in a small 5-pin TSOT-23 package, which is suitable for space-constrained applications. Its high efficiency and compact design make it an excellent choice for designers looking to create sleek, portable devices without compromising on power capability.

In summary, the TPS61043 from Texas Instruments is a reliable and efficient solution for boosting voltage in a variety of electronic devices, combining adjustability, protection features, and a compact form factor to meet the needs of modern portable electronics.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess