EN
  • EN
  • DE

TPS2065DDBVT

Part No TPS2065DDBVT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 SOT23-5 / Power Switch/Driver 1:1 N-Channel 1A SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 1A
Rds On (Typ) 96mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Supplier Device Package SOT-23-5
Case / Package SC-74A, SOT-753
Base Product Number TPS2065
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-45205-6,2156-TPS2065DDBVT,296-45205-2,TEXTISTPS2065DDBVT,296-45205-1
Standard Package 250
Win Source Part Number 1321106-TPS2065DDBVT
Ultra Librarian 3D Model Ultra Librarian TPS2065DDBVT CAD Model

Description

Product Overview: Texas Instruments TPS2065DDBVT

The Texas Instruments TPS2065DDBVT is a state-of-the-art, single-channel, current-limited, power-distribution switch optimized for self-powered and bus-powered Universal Serial Bus (USB) applications. Part of the Texas Instruments power management integrated circuits, this device is designed to enhance the reliability of the systems it is integrated into by providing robust protection against overcurrent, short-circuit, and over-temperature conditions.

Key Features

  • Current Limiting: The TPS2065DDBVT is capable of limiting the output current to a safe level by switching into a constant-current mode when the output load exceeds the current-limit threshold.
  • Wide Voltage Range: This device operates over a wide input voltage range of 2.7V to 5.5V, making it suitable for a variety of USB-powered devices.
  • High Accuracy: The overcurrent limit is accurate to within 10%, ensuring reliable protection for sensitive components.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device and the downstream components from damage due to excessive heat.
  • Fast Transient Response: The switch is designed to have a quick response to transient loads, thus providing stable power to the connected devices.
  • Controlled Rise Time: The TPS2065DDBVT minimizes inrush current upon startup, which is particularly beneficial for preventing voltage drops on the power lines.

Applications

The TPS2065DDBVT is versatile and can be used in a wide range of applications, including:

  • USB Hubs
  • Peripheral Power Controllers
  • Hot-Swap Power Supplies
  • Portable Consumer Electronics

Package and Availability

The TPS2065DDBVT comes in a compact SOT-23-6 package, which is ideal for space-constrained applications. The device is available for order and can be sourced through Texas Instruments' official distributors, ensuring easy accessibility for designers and manufacturers.

With its robust feature set and reliable performance, the Texas Instruments TPS2065DDBVT represents a premier solution for USB power distribution and management, offering both safety and efficiency for a multitude of electronic devices.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
720+ $0.0699 $50.3280
1,745+ $0.0574 $100.1630
2,700+ $0.0556 $150.1200
3,720+ $0.0538 $200.1360
4,810+ $0.0520 $250.1200
6,440+ $0.0466 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168,000 pieces
MOQ: 720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess