EN
  • EN
  • DE

MAX4073HEUT

Part No MAX4073HEUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703535-MAX4073HEUT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4073HEUT CAD Model

Description

The MAX4073HEUT from Maxim Integrated is a high-side current-sense amplifier that offers a compact and precise solution for current measurement in a variety of applications. This device is designed to detect the current passing through a shunt resistor placed in the high side of the circuit, which allows for easy detection of load currents without interfering with the ground path of the load.

Key Features

  • Wide Input Common-Mode Range: Operates from 4V to 28V, making it suitable for a broad range of applications, including battery-powered and automotive systems.
  • Low Quiescent Current: The device consumes minimal power with a quiescent current of only 24µA, which is ideal for portable and battery-operated equipment.
  • High Accuracy: Features a low input offset voltage, which enhances the accuracy of current measurements, essential for precise monitoring and control.
  • Precision Gain: The MAX4073HEUT has a fixed gain of 20V/V, providing a high level of amplification for small voltage drops across the shunt resistor.
  • Small Package: Available in a tiny 6-pin SOT23 package, it saves valuable board space in compact designs.

Applications

This current-sense amplifier is well-suited for a range of applications, including:

  • Battery monitoring
  • Power management systems
  • Overcurrent protection
  • Automotive systems
  • Portable devices

Design Flexibility

The MAX4073HEUT enables design flexibility with its wide input voltage range and low power consumption. It can be used in systems where battery life is critical, and its high-side sensing ability allows for continuous operation even during battery charging. The precision and compact design make it an excellent choice for designers looking for reliable current sensing in space-constrained applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.5610 $94.5610
2+ $77.5894 $155.1788
3+ $75.1639 $225.4917
4+ $72.7396 $290.9584
5+ $70.3152 $351.5760
6+ $63.0411 $378.2466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess