EN
  • EN
  • DE

MAX545BCSD+T

Part No MAX545BCSD+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 1-CH R-2R 14-bit 14-Pin SOIC N Tube / IC DAC 14BIT 5V SERIAL 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Resolution 14
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Voltage - Unbuffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.15, ±0.15
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 786550-MAX545BCSD+T
Popularity Medium
Supply and Demand Status Balance
Family Name MAX545
Introduction Date December 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX545BCSD+T CAD Model

Description

Maxim Integrated's MAX545BCSD+T: A High-Precision DAC Solution

Maxim Integrated's MAX545BCSD+T is a digital-to-analog converter (DAC) that offers exceptional accuracy and stability, making it an ideal choice for high-performance applications that require precise voltage or current control. This product is part of Maxim's renowned range of data converters, which are designed to provide reliable and efficient performance in a variety of systems.

The MAX545BCSD+T is a 16-bit DAC with a serial input and voltage output. It operates from a single +5V supply, which simplifies power management in compact systems. Its 16-bit resolution ensures fine granularity, which is critical for applications such as medical instrumentation, industrial control systems, and automated test equipment where precise analog outputs are necessary.

This DAC features a low-power design, consuming just 160µA of supply current, which is beneficial for power-sensitive applications. Additionally, it incorporates a power-on reset circuit that sets the output to mid-scale upon power-up, preventing any unwanted signal transients during system startup.

The MAX545BCSD+T comes in a space-saving 14-pin SOIC package, making it suitable for designs where board space is at a premium. Its serial interface is SPI/QSPI/MICROWIRE compatible, allowing for easy integration into existing digital systems. The device also includes a double-buffered input structure, which enables synchronous updates of multiple DACs in a system.

One of the key features of the MAX545BCSD+T is its high output drive capability. It can source or sink up to 5mA of load current, providing the flexibility to directly drive both resistive and capacitive loads. The DAC also offers a high level of linearity, with a typical integral nonlinearity (INL) of ±1LSB, ensuring accurate and consistent performance across its full operating range.

For designers and engineers looking for a high-quality DAC solution, Maxim Integrated's MAX545BCSD+T offers an optimal blend of precision, low power consumption, and ease of use. Its robust feature set and compact form factor make it a versatile choice for a wide array of precision analog output applications.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess