EN
  • EN
  • DE

MAX406BEPA+

Part No MAX406BEPA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 8KHZ RRO 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.005 V/μs
Gain Bandwidth Product 8kHz
Current - Input Bias 0.1pA
Voltage - Input Offset 750μV
Current - Supply 1μA
Current - Output / Channel 600μA
Voltage - Supply, Single/Dual (±) 2.5 V ~ 10 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Device Package 8-PDIP
Win Source Part Number 140091-MAX406BEPA+
Ultra Librarian 3D Model Ultra Librarian MAX406BEPA+ CAD Model

Description

The MAX406BEPA+ is a high-performance, low-power voltage comparator designed by Maxim Integrated, a renowned manufacturer of analog and mixed-signal engineering solutions. This precision device is tailored for a variety of applications, including threshold detection, level shifting, and signal conversion in both industrial and consumer electronics.

Key Features

  • Single Supply Operation: The MAX406BEPA+ operates from a single +4.5V to +11V supply, or dual supplies of ±4.5V up to ±5.5V, making it versatile for different circuit designs.
  • Low Power Consumption: With a quiescent current of just 7μA, this comparator is an excellent choice for power-sensitive applications.
  • Fast Response Time: The device boasts a propagation delay of typically 1.3μs, ensuring quick response to input voltage changes.
  • Internal Hysteresis: Built-in hysteresis improves noise margin and ensures stable output transitions, even with slow-moving or noisy input signals.
  • Output Stage: The open-collector output allows for direct interfacing with a variety of logic levels, and the capability to drive loads connected to higher supply voltages.

Applications

The MAX406BEPA+ is well-suited for a range of applications that require precise voltage monitoring and control. These include:

  • Battery chargers
  • Window detectors
  • Level translators
  • Relay drivers
  • Zero-crossing detectors

Product Specifications

The MAX406BEPA+ is offered in a PDIP-8 package, providing a convenient and easy-to-solder solution for PCB layouts. It is specified for the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

For engineers and designers looking for a reliable voltage comparator that combines low power consumption with high precision, the MAX406BEPA+ from Maxim Integrated stands out as an exceptional choice. Its robust design and versatile features make it an indispensable component in a wide array of electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess