EN
  • EN
  • DE

TPS2202AIDBLE

Part No TPS2202AIDBLE
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SUPERVISOR PWR SUP SUPPORT / Power Switch/Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number TPS2202
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 376515-TPS2202AIDBLE
Ultra Librarian 3D Model Ultra Librarian TPS2202AIDBLE CAD Model

Description

The TPS2202AIDBLE is a state-of-the-art integrated circuit from Texas Instruments, designed to provide a complete power management solution for dual-slot PC Card applications. This innovative product is specifically tailored to meet the power interface requirements for two PC Cards, and is compliant with the PC Card Standard.

Key Features

  • Integrated Switching: The device includes two 0.3-Ohm high-side MOSFET switches for power distribution, ensuring efficient power management and distribution to both card slots.
  • Current Limiting: It features programmable current limiting for the main 3.3-V, 5-V, and 12-V supplies to the PC Cards, which protects the system from overcurrent conditions.
  • Thermal Shutdown: The TPS2202AIDBLE is equipped with thermal shutdown protection that safeguards the device and the system during extreme thermal conditions.
  • Short-Circuit Protection: The device provides short-circuit protection to prevent damage from accidental shorts, enhancing system reliability.

Applications

The TPS2202AIDBLE is ideal for a variety of applications that require reliable power management for PC Cards. These include:

  • Notebook Computers
  • Docking Stations
  • PC Card Drives

Technical Specifications

The device operates over a wide range of input voltages and has several key technical specifications that make it suitable for demanding applications:

  • Input Voltage Range: 3 V to 5.5 V
  • Switch On-Resistance (RON): 0.3 Ohm (typical)
  • Operating Temperature: -40°C to 85°C
  • Package: 30-TSSOP (DBL)

Quality and Reliability

As with all Texas Instruments products, the TPS2202AIDBLE is manufactured to the highest quality standards. Its performance and reliability are backed by Texas Instruments' rigorous testing and quality assurance processes, ensuring that it meets the stringent requirements of the most critical applications.

To learn more about the TPS2202AIDBLE or to place an order, visit the Texas Instruments website or contact your local sales representative.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6761 $51.4371
27+ $3.8368 $103.5936
41+ $3.7169 $152.3929
56+ $3.5970 $201.4320
72+ $3.4771 $250.3512
97+ $3.1174 $302.3878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess