EN
  • EN
  • DE

LT1512CN8

Part No LT1512CN8
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description SEPIC Constant-Current/ Constant-Voltage Battery Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205824-LT1512CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1512CN8 CAD Model

Description

LT1512CN8 - SEPIC Constant-Current/Constant-Voltage Battery Charger

The LT1512CN8 is a versatile and robust battery charger integrated circuit developed by Linear Technology, designed to provide precise constant-current/constant-voltage charging capabilities. This component is particularly well-suited for applications requiring a wide input voltage range and the ability to charge a variety of battery chemistries including NiCd, NiMH, Lead-Acid, and Lithium batteries.

Key Features:

  • Wide Input Voltage Range: The LT1512CN8 operates efficiently with an input voltage range from 4.5V to 40V, making it adaptable for use in multiple applications and with various power sources.
  • Adjustable Charging Current: Users can set the output current to a desired level up to 1.5A by selecting the appropriate sense resistor.
  • SEPIC Topology: The Single-Ended Primary-Inductor Converter (SEPIC) topology allows for the charging voltage to be greater than, less than, or equal to the input voltage, providing flexibility in battery charging applications.
  • Constant-Current/Constant-Voltage Operation: This IC ensures batteries are charged efficiently and safely by providing constant current until the battery reaches its peak voltage, then switching to constant voltage mode to top off the charge.
  • Low Dropout Operation: The LT1512CN8 is capable of charging the battery even when the input voltage approaches the battery voltage, thanks to its low dropout design.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature ranges, protecting both the charger and the battery during high-power or high-temperature conditions.

Applications:

The LT1512CN8 is ideal for portable devices, consumer electronics, and industrial equipment that require reliable battery charging solutions. Its ability to handle a broad range of battery chemistries and voltages makes it a versatile choice for designers looking to create a universal charging solution.

Package Information:

The device is offered in an 8-lead PDIP package, providing a compact solution that is easy to integrate into a wide array of electronic systems.

Overall, the LT1512CN8 stands out as a high-performance, adaptable, and reliable battery charging solution from Linear Technology, catering to the needs of a diverse set of applications and industries.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Maxim Integrated
IC NIMH CHARGER 16SOIC
Lowest to $6.1515
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Linear Technology
IC CHARGER LI-ION 8.2V 2A 12-DFN / Switching Battery Charger Li-Ion/Li-Pol 2000mA 8.2V Automotive 12-Pin DFN EP Tube
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.1V Automotive 36-Pin QFN EP Tube
Lowest to $17.4627
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.4922 $86.4922
2+ $70.9690 $141.9380
3+ $68.7502 $206.2506
4+ $66.5326 $266.1304
5+ $64.3150 $321.5750
7+ $57.6622 $403.6354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess