EN
  • EN
  • DE

MAX4051AEEE+

Part No MAX4051AEEE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm (Max)
Single Supply Voltage (V+) 2 V to 16 V
Dual Supply Voltage(V±) ±2.7 V to 8 V
Max Switch Time (Ton,Toff) 175ns, 150ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 2pF, 2pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 037285-MAX4051AEEE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4051AEEE+ CAD Model

Description

Maxim Integrated MAX4051AEEE+ Analog Multiplexer

The Maxim Integrated MAX4051AEEE+ is a high-performance, single-ended, 8-channel analog multiplexer that offers precision signal routing for complex systems. This device is part of a family of CMOS analog ICs designed for applications requiring high-speed switching and low on-resistance.

Key Features

  • Low On-Resistance: The MAX4051AEEE+ boasts a low on-resistance of 100 ohms max, ensuring minimal signal attenuation and distortion during switching.
  • Single Supply Operation: It operates from a single +4.5V to +30V supply or from dual supplies of ±4.5V to ±20V, providing flexibility in various application circuits.
  • High Off-Isolation: With high off-isolation of -80dB at 1MHz, this multiplexer minimizes crosstalk between channels, making it ideal for audio and video signal routing.
  • Low Crosstalk: At 50pF (typ), the crosstalk between channels is minimized, preserving signal integrity across the multiplexer.
  • Wide Operating Temperature Range: The MAX4051AEEE+ can operate over an extended temperature range of -40°C to +85°C, suitable for industrial environments.
  • Pin-Compatible Upgrades: This device offers pin-compatible upgrades for industry-standard DG4051 devices, facilitating easy integration and upgrades in existing designs.
  • ESD Protection: It features enhanced ESD protection, with Human Body Model (HBM) protection exceeding 2000V, ensuring robustness in harsh electrical environments.

Applications

The MAX4051AEEE+ is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Audio and video signal routing
  • Communication systems
  • Test equipment
  • Industrial control systems

Package and Quality

Enclosed in a 16-pin QSOP package, the MAX4051AEEE+ is designed to save space on printed circuit boards (PCBs) while providing reliable connectivity. Maxim Integrated ensures high-quality standards, and this device is no exception, delivering consistent performance and durability for professional-grade electronic systems.

For detailed specifications and application notes, designers and engineers are encouraged to consult the MAX4051AEEE+ datasheet available on the Maxim Integrated website.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1410 $54.8460
14+ $7.5004 $105.0056
21+ $7.2660 $152.5860
29+ $7.0316 $203.9164
37+ $6.7972 $251.4964
50+ $6.0940 $304.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,851 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess