EN
  • EN
  • DE

SN74LV367ADE4

Part No SN74LV367ADE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 16SOIC / Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LV
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 2, 4 (Hex)
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LV367
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259485-SN74LV367ADE4
Ultra Librarian 3D Model Ultra Librarian SN74LV367ADE4 CAD Model

Description

The SN74LV367ADE4 is a high-performance, hex buffer and line driver designed to provide optimal solutions for driving high-capacity loads and improving signal integrity in your digital applications. Manufactured by Texas Instruments, a leader in semiconductor innovation, this device is part of the SN74LV family that operates at a voltage range from 2V to 5.5V, making it versatile for various low-voltage systems.

Key Features:

  • Logic Type: Hex Buffer/Driver with 3-state outputs
  • Voltage Range: 2V to 5.5V, allowing for use in a wide array of applications including battery-operated and portable devices.
  • Drive Capability: Capable of driving heavy loads with high output current, ensuring reliable performance in demanding situations.
  • Speed: Fast propagation delays and output transition times, which are crucial for high-speed data transmission and processing.
  • Power Consumption: Low power consumption, making it ideal for power-sensitive applications.
  • Package: The SN74LV367ADE4 comes in a robust and industry-standard SOIC package, ensuring ease of integration into various circuit designs.

Applications:

The SN74LV367ADE4 is suitable for a broad range of applications, including:

  • Bus driver interfaces
  • Memory address drivers
  • Buffer memory address registers
  • Data transmission lines
  • Signal path delay lines

Quality and Reliability:

Texas Instruments is committed to delivering high-quality and reliable components. The SN74LV367ADE4 is no exception, with rigorous testing and quality control measures in place to ensure it meets the industry's highest standards. The device's performance is backed by Texas Instruments' reputation for excellence in the field of integrated circuits.

Ordering Information:

When ordering the SN74LV367ADE4, be sure to verify the correct package type and quantity to meet your design requirements. For detailed specifications and ordering options, visit the Texas Instruments official website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess