EN
  • EN
  • DE

MAX4559ESE

Part No MAX4559ESE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description ±15kV ESD-Protected, Low-Voltage, CMOS Analog Multiplexers/Switches | IC MULTIPLEXER DUAL 4X1 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Switch Circuit SP4T
On-State Resistance (Maximum) 160Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm
Supply Voltage , Single (V+) 2V ~ 12V
Supply Voltage , Dual (V±) ±2V ~ 6V
Switch Time (Ton, Toff) (Maximum) 150ns, 120ns
Charge Injection 2.4pC
Channel Capacitance (CS(off), CD(off)) 2.5pF, 6pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -93dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX4559
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213770-MAX4559ESE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4559ESE CAD Model

Description

Introducing the MAX4559ESE from Maxim Integrated

The MAX4559ESE is a high-performance analog multiplexer/demultiplexer from Maxim Integrated, designed to deliver precision signal routing in a variety of applications. This versatile component is a perfect fit for communication systems, data acquisition, and audio/video signal routing, among other uses where low distortion and crosstalk are critical.

Key Features

  • Low Crosstalk: The MAX4559ESE minimizes signal interference, ensuring clear and reliable signal paths for high-quality performance.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating various system requirements and ensuring compatibility with a range of other components.
  • Single or Dual Supply Operation: This device can be powered by a single supply ranging from +4.5V to +30V, or a dual supply from ±4.5V to ±20V, providing flexibility in power design.
  • Low On-Resistance: The low on-resistance reduces signal attenuation, maintaining the integrity of the signal being routed through the multiplexer.
  • Break-Before-Make Switching: This feature prevents signal overlap during channel transitioning, which is crucial for preventing damage to downstream components and avoiding transient glitches.
  • ESD Protection: Enhanced electrostatic discharge protection is built into the device, safeguarding it against the potential damages from static electricity.

Applications

The MAX4559ESE is suitable for a multitude of applications where a reliable and high-quality signal routing solution is required. It is commonly used in:

  • Audio/Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Medical Equipment

Package and Quality

This device is offered in a 16-pin narrow SO package, ensuring a compact footprint for space-constrained applications. Maxim Integrated is known for its commitment to quality, and the MAX4559ESE is no exception, providing robust performance and reliability that engineers and designers can trust.

In conclusion, the MAX4559ESE multiplexer/demultiplexer from Maxim Integrated stands out as a versatile and dependable component that meets the rigorous demands of modern electronic systems. Its combination of low crosstalk, flexible power supply options, and ESD protection makes it an ideal choice for any application requiring precise and secure signal routing.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8713 $50.3269
32+ $3.1765 $101.6480
49+ $3.0772 $150.7828
68+ $2.9780 $202.5040
87+ $2.8787 $250.4469
117+ $2.5809 $301.9653
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess