EN
  • EN
  • DE

MAX328CPE+

Part No MAX328CPE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 8:1 16-Pin PDIP N / IC MULTIPLEXER 8X1 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 3.5 kOhm
Channel-to-Channel Matching (ΔRon) 70 Ohm
Operating Supply Voltage 10 V ~ 30 V
Dual Voltage Supply ±5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 1.5μs, 1μs
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 1.8pF, 8pF
Current - Leakage (IS(off)) (Maximum) 10pA
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 785928-MAX328CPE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX328
Introduction Date October 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX328CPE+ CAD Model

Description

Maxim Integrated MAX328CPE+ Analog Multiplexer

The MAX328CPE+ is a precision, 8-channel analog multiplexer from Maxim Integrated, designed to provide exceptional accuracy and flexibility for routing analog signals in various electronic systems. This high-performance component is well-suited for applications requiring a reliable method to control multiple analog signals with a single device.

Constructed with Maxim Integrated's advanced silicon-gate CMOS technology, the MAX328CPE+ offers low power consumption alongside a wide single supply voltage range of +4.5V to +30V or dual supplies of ±4.5V to ±20V. This makes it incredibly versatile for use in both digital and analog environments.

The MAX328CPE+ features a unique Break-Before-Make switching action, ensuring that no two switches are closed simultaneously. This characteristic is crucial in preventing signal crosstalk and preserving the integrity of the data being transferred through the multiplexer. Additionally, the device boasts a low charge injection of 10pC, minimizing the distortion and errors introduced during the switching process.

With its high off-isolation of -75dB at 1MHz, the MAX328CPE+ effectively separates the channels when they are not in use, thereby reducing potential interference between them. The low on-resistance of 100Ω, which is matched between channels to within 5Ω and remains flat over the specified signal range, ensures that signals are passed through with minimal attenuation and distortion.

Designed for easy integration into a wide array of systems, the MAX328CPE+ comes in a 16-pin DIP package, which is recognized for its ease of handling and compatibility with standard PCB layouts. Its digital inputs are TTL and CMOS logic compatible, allowing for straightforward connection to microcontrollers or other digital logic components.

Whether used in data acquisition systems, test equipment, communication systems, or medical devices, the MAX328CPE+ from Maxim Integrated stands out as a reliable and efficient solution for managing multiple analog signals with precision and ease.

For engineers and designers looking for a robust analog multiplexer with proven performance, the MAX328CPE+ represents a top-tier choice that combines quality, durability, and Maxim Integrated's commitment to excellence in integrated circuit design.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.0217 $77.0217
2+ $63.1973 $126.3946
3+ $61.2224 $183.6672
4+ $59.2475 $236.9900
5+ $57.2726 $286.3630
6+ $51.3478 $308.0868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 321 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess