EN
  • EN
  • DE

MAX4043EUB

Part No MAX4043EUB
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single/Dual/Quad, Low-Cost, SOT23, Micropower Rail-to-Rail I/O Op Amps | IC OPAMP GP 2 CIRCUIT 10UMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.04V/μs
Gain Bandwidth Product 90kHz
Current - Input Bias 2nA
Voltage - Input Offset 250μV
Supply Current 14μA
Current - Output / Channel 2.5mA
Supply Voltage , Single/Dual (±) 2.4V ~ 5.5V, ±1.2V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Family Part Number MAX4043
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213427-MAX4043EUB
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4043EUB CAD Model

Description

MAX4043EUB - Precision, Low-Voltage, Micropower Operational Amplifier from Maxim Integrated

The MAX4043EUB from Maxim Integrated is a high-precision, low-voltage operational amplifier that offers a perfect blend of features for a wide array of applications requiring low power consumption and space-saving packaging. This operational amplifier is designed to operate from a single supply voltage as low as +1.8V, making it an ideal choice for portable and battery-powered devices.

With a quiescent current of just 20µA, the MAX4043EUB is tailored for systems where power efficiency is crucial. Its micropower operation does not compromise its performance, as it boasts a rail-to-rail output swing that provides the maximum dynamic range, especially beneficial in low supply voltage applications.

The MAX4043EUB comes in a tiny 10-pin µMAX package, which is highly valued in space-constrained applications such as wearable technology, mobile devices, and medical monitoring equipment. Despite its small size, it offers high precision with a low input offset voltage of just 500µV and a low input bias current of 1pA, ensuring accuracy in measurement and control systems.

With a gain-bandwidth product of 500kHz, this operational amplifier is suitable for low-frequency signal conditioning, sensor interfaces, and other analog circuits that benefit from its precision and power-saving features. The device also includes features such as a chip enable function that reduces the supply current to 0.1µA in shutdown mode, further extending battery life in portable applications.

The MAX4043EUB operates over the extended temperature range of -40°C to +85°C, making it resilient and reliable for industrial applications that may encounter harsh environmental conditions. Its robust design and Maxim Integrated's commitment to quality ensure that this operational amplifier maintains its precision and stability over time and temperature variations.

In summary, the MAX4043EUB is an excellent choice for designers looking for an op-amp that balances power efficiency, precision, and compact packaging. Its features make it highly versatile for a range of applications, from consumer electronics to industrial instrumentation.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess