EN
  • EN
  • DE

MAX4383ESD+

Part No MAX4383ESD+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad High Speed Amplifier R-R O/P ±5.5V/11V 14-Pin SOIC N / IC OPAMP VFB 210MHZ RRO 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 485 V/μs
-3db Bandwidth 210MHz
Current - Input Bias 8.5μA
Voltage - Input Offset 3mV
Operating Supply Current 7.5mA
Output Current per Channel 75mA
Dual Supply Voltage (±) 4.5 V ~ 11 V, ±2.25 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 786190-MAX4383ESD+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4383
Introduction Date April 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX4383ESD+ CAD Model

Description

The MAX4383ESD+ from Maxim Integrated is a low-power, dual-channel digital audio amplifier with integrated headphone drivers. It is designed for portable and battery-powered applications such as smartphones, tablets, and laptops. The MAX4383ESD+ provides high-quality audio output at low power consumption, making it an ideal choice for battery-powered devices.

The MAX4383ESD+ features two independent audio channels, each with a built-in headphone driver. This allows for stereo audio output without the need for external headphone drivers. The MAX4383ESD+ also features a number of other features that make it ideal for portable audio applications, such as:

  • Low power consumption: The MAX4383ESD+ consumes only 1.5mW per channel in idle mode and 20mW per channel at full output.
  • High output power: The MAX4383ESD+ can deliver up to 100mW per channel into a 16Ω load.
  • Wide supply voltage range: The MAX4383ESD+ can operate from a supply voltage of 1.8V to 5.5V.
  • Small footprint: The MAX4383ESD+ is available in a small, 6-pin SOT23-6 package.

The MAX4383ESD+ is easy to use and requires minimal external components. It can be configured for a variety of different audio applications, such as:

  • Stereo headphone output
  • Speaker output
  • Line-level output
  • Microphone input

The MAX4383ESD+ is a versatile and powerful audio amplifier that is ideal for a wide range of portable and battery-powered applications.

Key Features

  • Low power consumption: 1.5mW per channel in idle mode, 20mW per channel at full output
  • High output power: 100mW per channel into a 16Ω load
  • Wide supply voltage range: 1.8V to 5.5V
  • Small footprint: 6-pin SOT23-6 package

Applications

  • Smartphones
  • Tablets
  • Laptops
  • Portable media players
  • Wearable devices
  • Other battery-powered audio applications

Example Use Cases

  • The MAX4383ESD+ can be used to drive a pair of headphones in a smartphone, tablet, or laptop.
  • The MAX4383ESD+ can be used to drive a small speaker in a portable media player or wearable device.
  • The MAX4383ESD+ can be used to provide line-level output to an external audio system.
  • The MAX4383ESD+ can be used to amplify the signal from a microphone in a hands-free calling application.

Conclusion

The MAX4383ESD+ is a powerful and versatile audio amplifier that is ideal for a wide range of portable and battery-powered applications. It offers low power consumption, high output power, and a wide supply voltage range in a small footprint. With its ease of use and minimal external component requirements, the MAX4383ESD+ is a great choice for engineers designing portable audio products.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0528 $54.4752
21+ $4.9664 $104.2944
32+ $4.8112 $153.9584
43+ $4.6560 $200.2080
56+ $4.5008 $252.0448
75+ $4.0352 $302.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,093 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess