EN
  • EN
  • DE

MAX4024ESD

Part No MAX4024ESD
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC AMP VIDEO MUX 2:1 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Number of Circuits 3
-3db Bandwidth 200MHz
Slew Rate 360 V/μs
Operating Supply Current 25mA
Supply Voltage - Operating 4.5 V to 11 V, ±2.25 V to 5.5 V
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 211307-MAX4024ESD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4024ESD CAD Model

Description

Maxim Integrated MAX4024ESD: High-Speed, Low-Power, Single-Supply Op Amp

The Maxim Integrated MAX4024ESD is a high-performance operational amplifier (op amp) designed for a broad range of applications requiring high speed and low power consumption. This op amp is ideal for battery-powered devices, portable equipment, and other systems where power efficiency is a critical factor.

The MAX4024ESD operates from a single +2.7V to +5.5V supply, making it extremely versatile for various circuit configurations. Its low supply voltage is matched by a low quiescent current of just 1.1mA, which helps to conserve battery life in portable applications.

With a gain-bandwidth product of 10MHz and a slew rate of 6V/µs, the MAX4024ESD delivers fast and accurate signal processing capabilities. This makes it suitable for tasks such as video processing, A/D buffer amplifiers, and high-speed signal conditioning. The op amp's high-speed performance is complemented by its ability to drive capacitive loads, which is essential for maintaining signal integrity in complex circuits.

The MAX4024ESD also features a rail-to-rail output, which allows the output signal to swing close to the supply rails, maximizing the dynamic range in single-supply applications. This characteristic is particularly useful in analog-to-digital conversion processes, where the full scale of the analog input needs to be utilized.

For design flexibility, the MAX4024ESD comes in a compact SOIC-14 package, which is conducive to space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable operation across various environmental conditions, making it a robust choice for industrial and automotive applications.

In summary, the Maxim Integrated MAX4024ESD is a high-speed, low-power, single-supply operational amplifier that offers excellent performance for a wide range of applications. Its low power consumption, high-speed specifications, and single-supply operation make it an excellent choice for designers looking to optimize their systems for speed and power efficiency.

You May Also Be Interested in

Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±500mA | HVIC DRVR 600V 500MA 8-SOP
Lowest to $0.9679
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to $2.0565

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5315 $58.7835
22+ $5.3592 $117.9024
34+ $5.1917 $176.5178
46+ $5.0243 $231.1178
60+ $4.8568 $291.4080
80+ $4.3544 $348.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess