EN
  • EN
  • DE

TPD4E001DRLR

Part No TPD4E001DRLR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM SOT6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 11V
Power Dissipation - Pd 100W
Power Line Protection Yes
Applications Ethernet
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SOT
Win Source Part Number 033552-TPD4E001DRLR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Power Management, Imaging, Video & Vision, Metering, Medical, Industrial
Ultra Librarian 3D Model Ultra Librarian TPD4E001DRLR CAD Model

Description

Overview of Texas Instruments TPD4E001DRLR

The TPD4E001DRLR is a robust transient voltage suppression (TVS) device from Texas Instruments, designed to protect sensitive electronics from electrostatic discharge (ESD) and other voltage-induced transient events. This compact component, housed in a small 6-pin SOT (DRL) package, is an ideal solution for safeguarding high-speed data lines and general-purpose I/O interfaces in a variety of applications.

Key Features

  • ESD Protection: The TPD4E001DRLR offers excellent ESD protection for electronic equipment, meeting IEC 61000-4-2 (ESD) ±8-kV (contact), ±15-kV (air) standards, ensuring devices are shielded from the most common electrostatic events.
  • Low Capacitance: With a low loading capacitance of 0.8 pF (typical) per channel, it is particularly suitable for protecting high-speed data lines without significantly affecting signal integrity.
  • Multi-Channel Integration: This device integrates four ESD clamping circuits, allowing it to protect up to four lines simultaneously, making it a space-efficient choice for compact electronic designs.
  • Low Leakage Current: It features a low leakage current of less than 1 nA (max), which helps in reducing power consumption and preserving battery life in portable applications.
  • Versatility: The TPD4E001DRLR is versatile and can be used in a wide range of applications, including USB interfaces, HDMI, Ethernet, and other vulnerable high-speed ports.

Applications

The TPD4E001DRLR is suitable for protecting a variety of electronic devices, including:

  • Smartphones, Tablets, and Portable Electronics
  • Laptops, Desktops, and Servers
  • Digital Cameras and Audio/Video Equipment
  • Set-Top Boxes and Digital TVs
  • Networking Equipment and Routers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPD4E001DRLR is no exception. It is manufactured to high standards, ensuring that it delivers consistent performance and durability in the most demanding environments.

Conclusion

The TPD4E001DRLR from Texas Instruments is a highly effective solution for protecting sensitive electronic circuits from the damaging effects of ESD and other transient voltage events. Its low capacitance, multi-channel protection, and small form factor make it an excellent choice for designers looking to enhance the durability and reliability of their products without compromising on space or signal quality.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1986 $200.5860
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess