EN
  • EN
  • DE

MAX4008EUT

Part No MAX4008EUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703485-MAX4008EUT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4008EUT CAD Model

Description

Maxim Integrated MAX4008EUT Product Overview

The MAX4008EUT from Maxim Integrated is a high-performance, low-noise, low-distortion amplifier designed for a variety of applications that require precise signal conditioning. This device is part of Maxim's extensive range of analog and mixed-signal products, which are known for their reliability and advanced technology. The MAX4008EUT is particularly suitable for small-signal processing where high accuracy is paramount.

Key Features

  • Low Noise and Distortion: The MAX4008EUT boasts an ultra-low noise figure, which makes it ideal for sensitive audio applications and signal processing where maintaining signal integrity is crucial.
  • High Linearity: With its excellent linearity, this amplifier ensures minimal signal distortion, allowing for accurate reproduction of the input signal.
  • Wide Bandwidth: The device offers a wide bandwidth that accommodates a range of frequencies, making it versatile for different types of signal processing tasks.
  • Single Supply Operation: It operates from a single supply voltage, simplifying the power supply design and reducing the overall power requirements of the system.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX4008EUT consumes minimal power, which is essential for battery-operated devices.
  • Compact Form Factor: The amplifier comes in a small SOT23 package, which is ideal for space-constrained applications.

Applications

The MAX4008EUT is well-suited for a variety of applications, including:

  • Professional and consumer audio equipment
  • Microphone preamplifiers
  • Instrumentation
  • Active filters and signal conditioning
  • Medical diagnostic equipment
  • Communication systems

With its high fidelity and low power consumption, the MAX4008EUT is an excellent choice for designers who need a reliable amplifier that does not compromise on performance. Maxim Integrated's commitment to quality ensures that the MAX4008EUT meets the stringent requirements of the most demanding analog circuits, making it a go-to solution for a broad range of applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess