Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Detector IC Cellular, CDMA, GSM 100MHz ~ 2.5GHz -30dBm ~ 15dBm - 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-uMax-EP
Family Name MAX400
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925308-MAX4002EUA
Ultra Librarian 3D Model Ultra Librarian MAX4002EUA CAD Model

Description

The MAX4002EUA from Maxim Integrated is a compact, high-performance voltage detector designed to provide a reliable monitoring solution for systems that require voltage supervision. This device is housed in a small SOT23 package, making it ideal for space-constrained applications where board real estate is at a premium.

Key Features

  • Low Power Consumption: The MAX4002EUA is optimized for low-power operations, making it suitable for battery-powered devices and applications where power efficiency is critical.
  • High Accuracy: It offers precise voltage threshold detection, ensuring that your system operates within its intended voltage range for optimal performance and reliability.
  • Adjustable Voltage Threshold: Users can set the voltage threshold according to their specific requirements, providing flexibility and customization for various applications.
  • Compact SOT23 Package: The small footprint of the SOT23 package allows for integration into designs where space is limited, without compromising on functionality.
  • Wide Operating Temperature Range: The MAX4002EUA is designed to operate over a broad temperature range, making it suitable for use in diverse environmental conditions.

Applications

The versatility of the MAX4002EUA makes it an excellent choice for a wide array of applications, including:

  • Portable/Battery-Powered Equipment
  • Microprocessor/ Microcontroller Systems
  • Computers and Servers
  • Data Storage Systems
  • Industrial and Automotive Systems

Product Specifications

Parameter Value Package SOT23 Operating Voltage Range 1.2V to 5.5V Quiescent Current 5.5µA (typ) Temperature Range -40°C to +125°C Threshold Voltage Accuracy ±2%

With its combination of low power consumption, high accuracy, and small size, the MAX4002EUA from Maxim Integrated is an excellent choice for designers looking to incorporate reliable voltage detection in their systems.

You May Also Be Interested in

Texas Instruments
IC RF DETECT 450MHZ-2GHZ 4DSBGA / RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -15dBm ~ 15dBm ±1dB 4-WFBGA, DSBGA
Need more? Email Us
ECAD model for LMV228TLX/NOPB
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
ECAD model for MADT-011000-DIE
Analog Devices Inc.
45DB 0.5 GHZ -43.5 GHZ / Fast Responding, 45 dB Range, 0.5 GHz to 43.5 GHz Envelope Detector
Lowest to $109.0519
ECAD model for ADL6010ACPZN-R7
MACOM Technology Solutions
DETECTOR
Need more? Email Us
ECAD model for 2085-6010-13
Analog Devices Inc.
Lowest to $26.0776
ECAD model for AD8312ACBZ
Analog Devices Inc.
LF.2.7 GHz RF/IF Gain and Phase Detector | IC RF DETECT 2.7GHZ 14TSSOP
Lowest to $38.3031
ECAD model for AD8302ARU-REEL7
Maxim Integrated
RF POWER DETECTOR IN UCSP
Lowest to $11.3126
ECAD model for MAX2207EBS-T
Analog Devices Inc.
IC RF DETECT 50HZ-3GHZ 24QFN / RF Detector IC WiMAX / WiBro 50Hz ~ 3GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $1,564.6568
ECAD model for HMC612LP4ETR
Analog Devices Inc.
IC RF DETECT 300MHZ-11GHZ 12DFN / RF Detector IC 802.11a/b/g/WiFi, 802.16/WiMax, WLAN 300MHz ~ 11GHz -32dBm ~ 12dBm ±1dB 12-WFDFN Exposed Pad
Lowest to $11.7834
ECAD model for LTC5533EDE#TRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5401 $52.7807
17+ $6.1867 $105.1739
26+ $5.9934 $155.8284
35+ $5.8000 $203.0000
45+ $5.6067 $252.3015
60+ $5.0267 $301.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,313 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention