EN
  • EN
  • DE

LTC5533EDE#TRPBF

Part No LTC5533EDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECT 300MHZ-11GHZ 12DFN / RF Detector IC 802.11a/b/g/WiFi, 802.16/WiMax, WLAN 300MHz ~ 11GHz -32dBm ~ 12dBm ±1dB 12-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Detectors
Mfr Analog Devices Inc.
Series -
Package Tape & Reel (TR)
Frequency 300MHz ~ 11GHz
RF Type 802.11a/b/g/WiFi, 802.16/WiMax, WLAN
Input Range -32dBm ~ 12dBm
Accuracy ±1dB
Voltage - Supply 2.7V ~ 6V
Current - Supply 500 µA
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Base Product Number LTC5533
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382670-LTC5533EDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC5533EDE#TRPBF CAD Model

Description

Analog Devices Inc. LTC5533EDE#TRPBF RF Power Detector

The LTC5533EDE#TRPBF is a state-of-the-art RF power detector from Analog Devices Inc., designed for precision RF applications. This advanced component is ideal for a wide range of wireless technologies, including cellular, WCDMA, CDMA2000, WLAN, and WiMAX. It offers exceptional performance and versatility, making it a top choice for engineers and designers looking for reliable RF power measurement solutions.

This RF power detector is capable of operating over a wide frequency range from 300MHz to 7GHz, which allows it to cater to various frequency bands and standards in the RF spectrum. Its dynamic range spans from -34dBm to 6dBm, ensuring accurate detection and measurement of both low and high power signals.

One of the key features of the LTC5533EDE#TRPBF is its temperature-compensated internal Schottky diode RF detector. This component provides a highly linear response, allowing for precise power measurements across its entire operating range. Additionally, the device features an on-chip temperature compensation circuit, which maintains consistent performance over the temperature range of -40°C to 85°C. This makes it highly reliable in varying environmental conditions.

The LTC5533EDE#TRPBF comes in a compact, 12-lead DFN package with a low profile of just 0.75mm. This small form factor is essential for space-constrained applications and contributes to its ease of integration into complex RF systems. The package is RoHS compliant, adhering to environmental standards and ensuring compatibility with green initiatives.

Analog Devices Inc. has designed the LTC5533EDE#TRPBF with the needs of modern RF systems in mind. It requires no external RF matching components, simplifying the design and reducing the bill of materials. This product is available in tape and reel packaging, making it suitable for high-volume production and automated assembly processes.

Overall, the LTC5533EDE#TRPBF from Analog Devices Inc. is a robust and precise RF power detector that offers exceptional performance for a wide array of RF applications. Its high level of integration, wide operating frequency range, and temperature stability make it an excellent choice for designers seeking a reliable power measurement solution.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $11.3066
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5209 $63.1254
14+ $8.6326 $120.8564
21+ $8.3628 $175.6188
29+ $8.0931 $234.6999
37+ $7.8233 $289.4621
50+ $7.0140 $350.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess