EN
  • EN
  • DE

MAX4001EUA+T

Part No MAX4001EUA+T
Manufacturer Maxim Integrated
Catalog RF Detectors
Description IC CNTRLR RF-DETECT 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 100MHz to 2.5GHz
RF Type Cellular, CDMA, GSM
Input Range -35dBm to 10dBm
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 5.9mA
Case / Package 8-uMAX
Win Source Part Number 110585-MAX4001EUA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4001EUA+T CAD Model

Description

Product Overview: MAX4001EUA+T from Maxim Integrated

The MAX4001EUA+T is a high-performance, low-power, precision current-sense amplifier from Maxim Integrated, a leader in analog and mixed-signal engineering. This innovative component is designed to provide accurate current measurement in a variety of applications such as battery management, portable devices, and power management systems. Its small size and efficiency make it an excellent choice for space-constrained applications that require precise monitoring of current flow.

Key Features

  • High Accuracy: The MAX4001EUA+T offers a high level of accuracy in current sensing, which is critical for maintaining system reliability and performance.
  • Low Power Consumption: With its low power requirements, this current-sense amplifier helps to extend battery life in portable applications, making it ideal for mobile devices and wireless sensors.
  • Wide Input Common-Mode Range: The device is capable of operating over a wide common-mode voltage range, accommodating a variety of battery chemistries and configurations.
  • Compact Package: The MAX4001EUA+T comes in a small 8-pin µMAX package, allowing for integration into designs where PCB real estate is at a premium.
  • High-Side Current Sensing: This feature allows for the measurement of current in systems where the ground reference is not easily accessible, providing more flexibility in system design.

Applications

  • Battery-powered devices
  • Power management systems
  • Portable consumer electronics
  • Smart battery packs
  • Overcurrent protection circuits

The MAX4001EUA+T is available in tape and reel packaging (denoted by the '+T'), facilitating automated assembly processes for high-volume production. It is designed to operate over the extended industrial temperature range, ensuring reliable performance in a wide array of environments.

With its combination of precision, low power consumption, and compact form factor, the MAX4001EUA+T from Maxim Integrated stands out as a superior choice for designers looking to implement accurate current sensing in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 2.5GHZ 8MSOP / RF Detector IC Cellular, CDMA, W-CDMA 2.5GHz 0 ~ 700mV ±0.25dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $14.9265
Analog Devices Inc.
IC RF DETECT 10MHZ-6GHZ 12DFN
Lowest to $20.1467
Analog Devices Inc.
IC RF DETECT 50MHZ-1GHZ 8TDFN
Lowest to $8.7314
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $3.5374
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 50MHZ-4GHZ 24QFN
Lowest to $63.4436
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $107.0958
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX / RF Detector IC Cellular, TDMA, CDMA, GPRS, GSM 2MHz ~ 1.6GHz -45dBm ~ 0dBm ±1dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.9589
Analog Devices Inc.
RF Detector IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0888 $50.4440
13+ $8.2780 $107.6140
19+ $8.0193 $152.3667
26+ $7.7606 $201.7756
34+ $7.5020 $255.0680
45+ $6.7259 $302.6655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess