EN
  • EN
  • DE

JMD330-TGAA1D

Part No JMD330-TGAA1D
Manufacturer JMicron
Catalog Misc Products
Description QFP-64 package integrated circuit from JMicron. It is a mixed-signal integrated circuit (IC) that supports USB 3.1 Gen 2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JMicron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826487-JMD330-TGAA1D
Ultra Librarian 3D Model Ultra Librarian JMD330-TGAA1D CAD Model

Description

The JMD330-TGAA1D is a highly integrated USB 3.1 Gen 1 SuperSpeed+ to SATA 3.0 6Gbps bridge controller from JMicron. It supports USB Attached SCSI Protocol (UAS) and UASP Command Queuing (UASP) for enhanced performance. The JMD330-TGAA1D also supports SATA Port Multiplier (SPM) technology, which allows multiple SATA devices to be connected to a single SATA port.

The JMD330-TGAA1D is ideal for a wide range of applications, including external hard drives, SSDs, optical drives, and card readers. It is also suitable for use in embedded systems and industrial applications.

Features:

  • Compliant with USB 3.1 Gen 1 SuperSpeed+ and SATA 3.0 6Gbps specifications
  • Supports UAS and UASP for enhanced performance
  • Supports SATA Port Multiplier (SPM) technology
  • Supports TRIM command to improve SSD performance
  • Low power consumption
  • Small footprint

Benefits:

  • High performance: The JMD330-TGAA1D supports USB 3.1 Gen 1 SuperSpeed+ and SATA 3.0 6Gbps, providing transfer speeds of up to 5Gbps. UAS and UASP support further enhances performance by reducing latency and increasing throughput.
  • Versatility: The JMD330-TGAA1D can be used with a wide range of external storage devices, including hard drives, SSDs, optical drives, and card readers. It is also suitable for use in embedded systems and industrial applications.
  • Low power consumption: The JMD330-TGAA1D is designed to consume low power, making it ideal for use in portable devices.
  • Small footprint: The JMD330-TGAA1D is packaged in a small footprint, making it easy to integrate into space-constrained devices.

Applications:

  • External hard drives
  • SSDs
  • Optical drives
  • Card readers
  • Embedded systems
  • Industrial applications

Example Use Cases:

  • A user who needs to transfer large files quickly from their computer to an external hard drive can use a JMD330-TGAA1D-based USB 3.1 Gen 1 SuperSpeed+ to SATA 3.0 6Gbps adapter.
  • A system builder who wants to add external storage support to a mini-ITX motherboard can use a JMD330-TGAA1D-based USB 3.1 Gen 1 SuperSpeed+ to SATA 3.0 6Gbps PCIe card.
  • A manufacturer of network-attached storage (NAS) devices can use the JMD330-TGAA1D to connect SATA hard drives to the NAS device.
  • A manufacturer of industrial PCs can use the JMD330-TGAA1D to connect SATA SSDs to the industrial PC.

Conclusion:

The JMD330-TGAA1D is a versatile and high-performance USB 3.1 Gen 1 SuperSpeed+ to SATA 3.0 6Gbps bridge controller that is ideal for a wide range of applications. It offers high performance, versatility, low power consumption, and a small footprint.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1510 $60.9060
14+ $8.3291 $116.6074
22+ $8.0688 $177.5136
30+ $7.8085 $234.2550
39+ $7.5482 $294.3798
52+ $6.7674 $351.9048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess