EN
  • EN
  • DE

MAX3980UTH+T

Part No MAX3980UTH+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Equalizer 44-Pin TQFN EP T/R / IC XAUI QUAD EQUAL 44-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Interface XAUI
Package 44-WFQFN Exposed Pad
Manufacturer Package 44-TQFN-EP (7x7)
Mounting SMD
Win Source Part Number 786070-MAX3980UTH+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3980
Introduction Date May 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX3980UTH+T CAD Model

Description

Maxim Integrated's MAX3980UTH+T: High-Speed Signal Conditioning IC

The MAX3980UTH+T from Maxim Integrated is a cutting-edge signal conditioning integrated circuit (IC) that plays a crucial role in modern high-speed communication systems. This product is designed to enhance the integrity of high-speed signals, ensuring that data is transmitted with the highest levels of accuracy and reliability. It is particularly suited for applications that require the conditioning of differential signals, such as backplane interconnects, high-speed networking equipment, and data storage systems.

The MAX3980UTH+T is a member of Maxim's family of high-performance, low-power equalizers intended to extend the reach of high-speed serial links in a variety of digital communication standards. With the ability to operate over a wide range of data rates, this versatile IC supports protocols such as Gigabit Ethernet, InfiniBand, and Fibre Channel, making it an indispensable component for designers working on datacom and telecom infrastructure.

One of the key features of the MAX3980UTH+T is its adaptive equalization capability, which automatically adjusts to compensate for signal loss over long cables or printed circuit board (PCB) traces. This feature helps to maintain signal integrity and minimizes bit error rates (BER), which is critical for maintaining the performance and reliability of high-speed data links. Additionally, the IC provides programmable settings, allowing designers to fine-tune the equalization levels to match specific channel conditions.

The device is packaged in a compact, 24-pin thin QFN (UTH) package, making it suitable for space-constrained applications. With its small form factor, the MAX3980UTH+T can be easily integrated into a variety of system designs without significantly impacting the overall footprint. Furthermore, the IC operates over a wide temperature range, ensuring reliable performance even in harsh environmental conditions.

In summary, Maxim Integrated's MAX3980UTH+T is a robust and adaptable signal conditioning solution that offers superior performance for high-speed data transmission. Its adaptive equalization and programmable settings make it an ideal choice for system designers looking to overcome the challenges associated with maintaining signal integrity in complex digital communication systems.

You May Also Be Interested in

Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.2500 $68.2500
2+ $56.0000 $112.0000
3+ $54.2500 $162.7500
4+ $52.5000 $210.0000
5+ $50.7500 $253.7500
7+ $45.5000 $318.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess