EN
  • EN
  • DE

MAX3967AETG+T

Part No MAX3967AETG+T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC SFP LED DRVR 24-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Laser Diode Driver for Fiber Optic Module
Data Rate 270Mbps
Number of Channels 1
Operating Supply Voltage 2.97 V ~ 5.5 V
Operating Supply Current 30mA
Current - Modulation Adjustable
Operating Temperature Range -40°C ~ 85°C
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN (4x4)
Mounting SMD
Win Source Part Number 703472-MAX3967AETG+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3967A
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3967AETG+T CAD Model

Description

Maxim Integrated MAX3967AETG+T Product Overview

The MAX3967AETG+T from Maxim Integrated is a high-performance, programmable linear LED driver designed to offer precision and flexibility for a wide range of applications. This compact, surface-mountable component is part of Maxim's extensive portfolio of power and lighting management ICs, tailored to meet the stringent requirements of today's advanced electronic designs.

The MAX3967AETG+T is ideal for driving LEDs with strict current requirements, as it provides a programmable current sink that can be adjusted via an external resistor. This feature allows designers to fine-tune the LED brightness to their specific needs, ensuring optimal performance and efficiency. The device supports a wide input voltage range, making it versatile for use in various systems without the need for additional voltage regulation components.

With its thermal shutdown feature, the MAX3967AETG+T ensures protection against overheating, thereby enhancing the longevity and reliability of the end product. This is particularly crucial in applications where consistent light output and system stability are paramount. The driver's fast response time is another key attribute, enabling quick adjustments to light levels, which can be critical in dynamic lighting situations or when precise control is required.

The MAX3967AETG+T comes in a 24-pin TQFN package, offering a space-saving solution for PCB designs where real estate is at a premium. This package is also RoHS compliant, aligning with environmental standards and regulations that demand the use of lead-free components in electronic products.

Applications for the MAX3967AETG+T are diverse, ranging from LCD backlighting, automotive lighting, and industrial displays to medical instrumentation and architectural lighting. Its robust design and programmable features make it an excellent choice for engineers looking to develop products with high-quality, controlled lighting solutions.

In summary, the Maxim Integrated MAX3967AETG+T LED driver is a versatile, efficient, and reliable component that embodies the innovation and quality that Maxim Integrated is known for. Its programmability, protection features, and compact form factor make it a top choice for designers aiming to create sophisticated lighting systems.

You May Also Be Interested in

Semtech Corporation
IC LASER DRVR 300MBPS 5V 16QSOP
Lowest to $5.8209
Maxim Integrated
TXRX LASER 2.5G TQFN / Laser Driver IC Channel
Need more? Email Us
Microchip Technology
IC LASER DRVR 5.5V 16SSO
Lowest to $3.8542
M/A-Com Technology Solutions
IC LASER CTRL 11.3GB 3.55V 32QFN / Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC LASER DRVR 3.2GB 3.63V 16TQFN / Laser Driver IC 3.2Gbps 1 Channel 2.97V ~ 3.63V 16-TQFN (3x3)
Lowest to $2.6195
Maxim Integrated
IC OPAMP / Laser Driver IC Channel
Lowest to $4.2489
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $9.3844
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 20-QSOP
Lowest to $6.7244

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9484 $65.6904
13+ $8.9834 $116.7842
20+ $8.7026 $174.0520
28+ $8.4220 $235.8160
36+ $8.1411 $293.0796
48+ $7.2989 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 124 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess