EN
  • EN
  • DE

MAX3800UMAJ

Part No MAX3800UMAJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703409-MAX3800UMAJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3800UMAJ CAD Model

Description

Maxim Integrated's MAX3800UMAJ: High-Performance Signal Equalizer

The MAX3800UMAJ is a state-of-the-art signal equalizer designed by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This product stands out in the market for its exceptional ability to restore signals that have been degraded by transmission over long cables or printed circuit boards (PCBs). It is a perfect solution for a variety of high-speed data communication applications, ensuring signal integrity and optimal performance.

At the core of the MAX3800UMAJ is its advanced equalization technology, which compensates for the frequency-dependent attenuation of interconnect media such as backplanes and cables. This allows for the extension of the usable length of copper interconnects while maintaining data integrity. The device supports data rates up to 3.2Gbps, making it suitable for high-speed data channels in telecommunications, networking, and data storage systems.

The equalizer is housed in a compact 32-pin QFN package, which not only saves precious board space but also provides excellent thermal performance. The MAX3800UMAJ operates over a wide temperature range, ensuring reliability and stability in various environmental conditions. Additionally, it features a low-power consumption design, which is critical for energy-efficient systems.

Installation and integration of the MAX3800UMAJ are simplified thanks to its user-friendly interface. The device requires minimal external components, which accelerates the design process and time to market for products incorporating this equalizer. Furthermore, the MAX3800UMAJ is equipped with a loss-of-signal (LOS) detection feature, which is invaluable for system diagnostics and monitoring.

For engineers and designers looking to enhance their high-speed communication systems, the MAX3800UMAJ from Maxim Integrated offers a robust and reliable solution. Its advanced equalization capabilities, combined with a compact footprint and energy efficiency, make it an excellent choice for ensuring signal fidelity in demanding data transmission environments.

Overall, the MAX3800UMAJ is a testament to Maxim Integrated's commitment to providing cutting-edge technology that addresses the challenges of high-speed data communications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess