EN
  • EN
  • DE

PCA2129T/Q900/2

Part No PCA2129T/Q900/2
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description AUTOMOTIVE ACCURATE RTC WITH INT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 888687-PCA2129T/Q900/2
Ultra Librarian 3D Model Ultra Librarian PCA2129T/Q900/2 CAD Model

Description

Introducing the PCA2129T/Q900/2 Real-Time Clock from NXP

The PCA2129T/Q900/2 is a sophisticated, highly accurate real-time clock (RTC) and calendar optimized for low power consumption and engineered by NXP Semiconductors, a leader in the industry. This advanced timekeeping device is designed to address the needs of a wide array of applications that require precise time tracking, such as industrial control systems, metering, and data loggers, among others.

Key Features and Benefits:

  • High Accuracy: With its exceptional timekeeping accuracy and the ability to compensate for temperature variations, the PCA2129T/Q900/2 ensures that your application maintains precise timing over a broad temperature range.
  • Low Power Consumption: The device is tailored for battery-powered systems, drawing minimal current in both active and standby modes, thereby significantly extending the battery life of your system.
  • Integrated Oscillator: It includes an on-chip oscillator that is optimized for low-power operation and does not require any external components, simplifying design and reducing overall system cost.
  • Flexible Timekeeping: The PCA2129T/Q900/2 offers a full calendar, including seconds, minutes, hours, day, date, month, and year information, with automatic leap year correction up to the year 2099.
  • Programmable Alarm: A programmable alarm function allows you to set interrupts for specific times, making it ideal for time-critical tasks and reminders.
  • I2C Interface: The device features an I2C-bus interface, supporting 400 kHz Fast-mode Plus, which enables easy integration into most microcontroller-based systems.
  • Digital Temperature Sensor: An integrated digital temperature sensor allows for high-precision timekeeping that can adjust for temperature-induced frequency changes.
  • Robust Time Stamp: Time stamp functionality provides accurate event logging, crucial for data integrity and troubleshooting in complex systems.

Applications:

The PCA2129T/Q900/2 is versatile and can be employed in numerous applications where accurate timekeeping is paramount. It is particularly well-suited for:

  • Industrial and process control
  • Utility metering
  • Portable medical devices
  • Data loggers
  • Handheld devices

With its combination of accuracy, low power, and ease of integration, the PCA2129T/Q900/2 from NXP represents a reliable and efficient solution for all your timekeeping requirements.

You May Also Be Interested in

Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.1500 $102.3000
3+ $47.8500 $143.5500
4+ $46.2000 $184.8000
6+ $42.9001 $257.4006
7+ $41.2501 $288.7507
9+ $39.6001 $356.4009
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,350 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess