EN
  • EN
  • DE

MAX3783UCM+TD

Part No MAX3783UCM+TD
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48TQFP / Mux/Buffer with Loopback Interface 48-TQFP-EP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Applications Mux/Buffer with Loopback
Interface CML
Voltage - Supply 3.3V
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Mounting Type Surface Mount
Base Product Number MAX3783
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 211191-MAX3783UCM+TD
Ultra Librarian 3D Model Ultra Librarian MAX3783UCM+TD CAD Model

Description

The MAX3783UCM+TD from Maxim Integrated is a high-performance, low-power transimpedance amplifier (TIA) designed for optical networking applications. This advanced component is an essential building block in the creation of optical receivers for high-speed data communication networks.

Key Features

  • High Bandwidth: The MAX3783UCM+TD offers an impressive bandwidth that supports data rates up to 10Gbps, making it suitable for 10 Gigabit Ethernet, Fiber Channel, and other high-speed data transmission standards.
  • Low Power Consumption: Despite its high-speed performance, this TIA maintains low power consumption, which is critical for reducing heat and increasing the reliability of communication systems.
  • Automatic Gain Control (AGC): The built-in AGC enables the device to maintain a consistent output amplitude despite variations in input signal power, ensuring stable performance across different operating conditions.
  • Die Form Factor: Supplied in die form, the MAX3783UCM+TD allows for flexible integration into various package types, depending on the specific needs of the application.

Applications

The MAX3783UCM+TD is ideal for use in a variety of high-speed optical communication systems, including:

  • SONET/SDH Systems
  • 10 Gigabit Ethernet Transceivers
  • Fiber Channel Networks
  • Optical Test and Measurement Equipment

Technical Specifications

Parameter Value
Data Rate Up to 10Gbps
Supply Voltage 3.3V
Operating Temperature Range -40°C to +85°C
Package Type Die

With its combination of high-speed performance, low power consumption, and integrated AGC, the MAX3783UCM+TD is a highly reliable solution for the rapidly evolving demands of optical networking. Maxim Integrated's commitment to quality ensures that this TIA will deliver consistent and exceptional performance for advanced communication systems.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7875 $59.3625
8+ $16.2358 $129.8864
12+ $15.7288 $188.7456
16+ $15.2206 $243.5296
20+ $14.7135 $294.2700
27+ $13.1913 $356.1651
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess