EN
  • EN
  • DE

MSP430F5152IRSBR

Part No MSP430F5152IRSBR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MCU 16-bit MSP430 RISC 16KB Flash 2.5V/3.3V 40-Pin WQFN EP T/R / MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227451-MSP430F5152IRSBR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MSP430F5152IR
Introduction Date May 21, 2010
ECCN EAR99
Country of Origin ChinaPhilippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F5152IRSBR CAD Model

Description

Overview of MSP430F5152IRSBR

The MSP430F5152IRSBR is a highly integrated microcontroller (MCU) from Texas Instruments (TI) that belongs to their MSP430 family, known for its ultra-low-power performance and versatility in various applications. This MCU is designed to cater to the needs of power-sensitive and space-constrained applications in fields such as industrial, consumer electronics, and automation.

Key Features

  • Low Power Consumption: The MSP430F5152IRSBR excels in power efficiency with its ultra-low-power architecture, featuring a range of low-power modes that significantly reduce power consumption during idle or standby periods.
  • 16-bit RISC Architecture: At the heart of the MSP430F5152IRSBR is a 16-bit RISC CPU, which provides a balanced compromise between processing power and energy efficiency, making it ideal for battery-powered and portable devices.
  • Integrated Peripherals: This MCU includes a variety of built-in peripherals such as a 10-bit analog-to-digital converter (ADC), timers, and communication interfaces like UART, SPI, and I2C, which simplify design and reduce the need for external components.
  • Flexible Clock System: The flexible clock system allows for the selection of multiple clock sources and features a frequency-locked loop (FLL) for stable operation over a wide range of voltages and temperatures.
  • Memory: It comes with a generous memory allocation that includes up to 32KB of flash memory and 4KB of RAM, providing ample space for complex applications and data storage.

Applications

The MSP430F5152IRSBR is well-suited for a variety of applications, including:

  • Portable medical devices
  • Smart meters
  • Energy harvesting systems
  • Industrial control systems
  • Home automation

Package and Quality

Encased in a compact 40-VQFN (6x6) package, the MSP430F5152IRSBR is designed for space-saving on printed circuit boards (PCBs). TI ensures high standards of quality and reliability, making this MCU a trustworthy choice for designers and engineers aiming to develop robust and efficient products.

Support and Resources

Developers can take advantage of TI's extensive support network, which includes development tools, software libraries, and comprehensive documentation. The MSP430F5152IRSBR is supported by the TI ecosystem, which provides a wide range of resources to facilitate rapid development and help bring products to market faster.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9195 $53.2755
21+ $4.8570 $101.9970
32+ $4.7052 $150.5664
44+ $4.5534 $200.3496
57+ $4.4017 $250.8969
77+ $3.9463 $303.8651
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,523 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess