EN
  • EN
  • DE

MAX3782ETJ

Part No MAX3782ETJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703394-MAX3782ETJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3782ETJ CAD Model

Description

Maxim Integrated MAX3782ETJ Product Overview

The MAX3782ETJ is a high-performance, low-power transimpedance amplifier (TIA) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This advanced TIA is an ideal choice for fiber optic receivers and is part of Maxim's extensive portfolio of optical communication components that cater to the growing demands of high-speed data and telecommunication networks.

Key Features

  • High Bandwidth: The MAX3782ETJ offers an impressive bandwidth suitable for high-speed signal processing, which is critical for applications such as 10Gbps Ethernet and Fiber Channel systems.
  • Low Noise: With its low noise performance, the product ensures high signal integrity, which is essential for maintaining the quality of data transmission over long distances.
  • Adjustable Gain: Users can adjust the gain settings to match the requirements of their specific application, providing flexibility and improved performance.
  • Single +3.3V Supply: The device operates on a single +3.3V power supply, simplifying power management and reducing power consumption.
  • Compact Package: Housed in a small, 32-pin TQFN package, the MAX3782ETJ saves valuable board space and is suitable for dense circuit designs.

Applications

The MAX3782ETJ is designed for use in various high-speed data communications applications, including:

  • SONET/SDH Receivers
  • 10 Gigabit Ethernet
  • Fiber Channel
  • DWDM Systems
  • Optical Test Equipment

Performance and Reliability

Maxim Integrated's MAX3782ETJ is engineered to deliver reliable performance under a wide range of operating conditions. It is built to meet the stringent requirements of today's high-speed optical networks, ensuring that data is transmitted with high fidelity and minimal loss.

Conclusion

With its high bandwidth, low noise, adjustable gain, and compact form factor, the MAX3782ETJ from Maxim Integrated is a standout choice for designers looking to enhance the performance of their fiber optic communication systems. It exemplifies Maxim's commitment to providing innovative, high-quality solutions for the communications industry.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess