EN
  • EN
  • DE

TMS320F241FNS

Part No TMS320F241FNS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description DSP CONTROLLERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C24x 16-Bit
Packaging Tube
Part Status Obsolete(EOL)
Core Processor C2xx DSP
Core Size 16-Bit
Speed 20MHz
Connectivity CAN, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 26
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC (24.23x24.23)
Win Source Part Number 1271234-TMS320F241FNS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F241
Introduction Date April 03, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320F241FNS CAD Model

Description

The TMS320F241FNS is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of industrial control applications. This advanced DSP is part of the TMS320C2xx generation of processors, which are renowned for their efficient processing capabilities and low power consumption.

Key Features:

  • High-Speed DSP Core: The TMS320F241FNS features a 16-bit fixed-point DSP core that can execute up to 40 million instructions per second (MIPS) at a 40 MHz clock rate, making it suitable for high-speed control tasks.
  • On-Chip Memory: It includes 16KB of on-chip RAM and 32KB of on-chip ROM, allowing for efficient data storage and quick access to critical control algorithms.
  • Robust Peripherals: The device boasts a variety of integrated peripherals, including a serial communication interface (SCI), a CAN (Controller Area Network) interface, and a host port interface (HPI), providing versatile connectivity options.
  • PWM Outputs: With six channels of pulse-width modulation (PWM) outputs, the TMS320F241FNS is capable of precise motor control, which is essential for applications such as robotics, CNC machines, and other motion control systems.
  • Event Capture Inputs: The inclusion of event capture inputs enables the processor to respond quickly to external events, enhancing its utility in real-time control systems.
  • Advanced Timers: The DSP is equipped with advanced timers that support complex timing operations, which is critical for tasks that require precise timing such as industrial automation.

Applications:

The TMS320F241FNS is designed for a variety of industrial applications, including:

  • Motor Control
  • Power Conversion
  • Industrial Automation
  • Robotics
  • Automotive Systems

With its robust set of features and capabilities, the TMS320F241FNS from Texas Instruments is an ideal choice for developers looking to create sophisticated and reliable industrial control systems.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess