EN
  • EN
  • DE

UC1611J883B

Part No UC1611J883B
Manufacturer Texas Instruments
Catalog Diodes, Rectifiers - Arrays
Description UC1611 QUAD SCHOTTKY DIODE ARRAY / Diode Array
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1008988-UC1611J883B
Ultra Librarian 3D Model Ultra Librarian UC1611J883B CAD Model

Description

The UC1611J883B is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is specifically engineered to cater to advanced electronic applications requiring robust power management solutions.

Key Features

  • High-Efficiency Power Control: The UC1611J883B is designed to deliver efficient power control, ensuring optimal performance for power-sensitive applications.
  • Wide Operating Temperature Range: This device is capable of operating over a broad temperature range, making it suitable for use in extreme environmental conditions.
  • Durable and Reliable: Built with Texas Instruments' commitment to quality, the UC1611J883B is a durable and reliable component for long-term usage.
  • Advanced Technology: Incorporating cutting-edge technology, this integrated circuit is designed to provide superior functionality and performance.

Applications

The UC1611J883B is versatile and can be used in a variety of applications, including:

  • Aerospace and Defense Systems
  • Industrial Power Supplies
  • Automotive Electronics
  • Telecommunications Equipment
  • Complex Computing Systems

Product Specifications

As a product from Texas Instruments, the UC1611J883B meets stringent specifications to ensure it satisfies the needs of demanding applications. Some of its key specifications include:

  • High reliability and stability under varying voltage and temperature conditions
  • Compliance with military standards for electronics components
  • Compatibility with various microcontrollers and processors

Quality and Support

Texas Instruments provides comprehensive technical support and documentation for the UC1611J883B, ensuring that designers and engineers can integrate this component into their projects with confidence. Additionally, the product comes with Texas Instruments' guarantee of quality, backed by rigorous testing and quality control processes.

For more detailed information, specifications, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess