EN
  • EN
  • DE

MAX3697C

Part No MAX3697C
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703364-MAX3697C
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3697C CAD Model

Description

Maxim Integrated's MAX3697C: A High-Performance Laser Driver for Communication Networks

The MAX3697C, crafted by the renowned manufacturer Maxim Integrated, stands as a state-of-the-art laser driver designed for the demanding requirements of high-speed communication networks. This precision device is engineered to deliver exceptional performance, reliability, and efficiency, making it an ideal choice for a wide range of optical networking applications, including Ethernet, Fibre Channel, and other high-speed data transmission systems.

At the heart of the MAX3697C's capabilities is its ability to directly modulate a laser diode at data rates up to 11.3Gbps, providing the bandwidth necessary for modern, high-throughput communication infrastructures. The driver boasts a programmable modulation current from 10mA to 85mA and a bias current up to 100mA, offering versatility to work with various laser diodes and system requirements.

One of the key features of the MAX3697C is its integrated automatic power control (APC) loop, which maintains constant optical output power over temperature and lifetime, ensuring stable performance and extending the longevity of the laser diode. Additionally, the device includes safety features such as a laser safety switch and a Tx fault monitor, which provide essential protection for both the system and the end-user.

The MAX3697C also offers a digital diagnostic interface compliant with the SFF-8472 specification, enabling real-time monitoring of the laser's performance parameters. This feature allows for sophisticated system diagnostics and enhances the maintainability of the overall system.

Designed with compactness in mind, the MAX3697C comes in a small-footprint, 4mm x 4mm, 24-pin TQFN package, making it suitable for space-constrained applications without compromising on performance. Its low power dissipation is another attractive aspect, contributing to the energy efficiency of the systems it is integrated into.

In summary, Maxim Integrated's MAX3697C laser driver is a high-performance solution that combines speed, precision, and versatility, making it a top choice for designers seeking to enhance the capabilities of their optical communication systems.

You May Also Be Interested in

Renesas Electronics America
IC EMBEDDED PC MAIN CLK 64VQFN
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Lowest to $40.3395
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Renesas Electronics America
9DBL0452C 4 O/P 3.3V PCIE BUF Z
Lowest to $39.0000
Semtech Corporation
DUAL-CDR 25-28GB/S REPEATER
Lowest to $92.5374
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess