Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Voltage - Clamping ±40V
Technology Mixed Technology
Number of Circuits 8
Applications General Purpose
Mounting Type Surface Mount
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number MAX367
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881639-MAX367CWN
Ultra Librarian 3D Model Ultra Librarian MAX367CWN CAD Model

Description

Introducing the MAX367CWN: A High-Performance Analog Multiplexer

The MAX367CWN is a cutting-edge analog multiplexer from Maxim Integrated, designed to offer exceptional performance and versatility for a wide range of applications. This precision analog multiplexer is a part of Maxim's renowned family of integrated circuits, known for their reliability and innovation.

Key Features

  • Multiple Channels: The MAX367CWN boasts 16 single-ended channels or 8 differential channels, providing flexibility for various signal routing requirements.
  • Low On-Resistance: With an on-resistance of only 100 ohms (max), this device ensures minimal signal distortion and high-quality signal integrity.
  • Low Crosstalk: Crosstalk between channels is minimized, making the MAX367CWN ideal for sensitive applications where signal interference could be a concern.
  • Single-Supply Operation: It operates from a single +5V supply, simplifying power supply design and reducing system complexity.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, from -40°C to +85°C, accommodating various environmental conditions.

Applications

The MAX367CWN is suitable for numerous applications, including but not limited to:

  • Data acquisition systems
  • Test equipment
  • Communication systems
  • Audio and video switching

Design and Integration

Engineers and designers will appreciate the MAX367CWN's ease of integration into existing systems, thanks to its standard 24-pin wide-body SO package. Its pin-compatible upgrades and various other models within the same product family allow for flexible design choices and system upgrades without significant redesigns.

Quality and Support

Maxim Integrated is committed to providing high-quality products and support. The MAX367CWN is no exception, backed by Maxim's comprehensive technical support and reliability. Whether you're working on a new design or updating an existing system, the MAX367CWN offers the performance and quality you can trust.

For those looking to incorporate a reliable and high-performance analog multiplexer into their designs, the MAX367CWN from Maxim Integrated stands out as a superior choice that balances performance, flexibility, and reliability.

You May Also Be Interested in

Littelfuse Inc.
SPD MOD 3P+0 1500VDC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-PV15-3P0-R
Littelfuse Inc.
SIDACTOR BI 90V 500A QFN 5X6 8L
Need more? Email Us
ECAD model for SDP0900Q38CB
Littelfuse Inc.
SPD MOD 2P+0 550VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-550-2P0-R
Littelfuse Inc.
SIDACTOR ETHERNET POE 30V 100A
Need more? Email Us
ECAD model for SEP0300Q38CB
Texas Instruments
IC USB TRANSIENT SUPP 8-DIP
Need more? Email Us
ECAD model for SN65240PG4
Littelfuse Inc.
SPD MOD 4P+0 480VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-480-4P0-R
Littelfuse Inc.
SPD MOD 1P+0 150VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-150-1P0-R
ON Semiconductor
DIODE PROTECTION 105V 6TSOP
Need more? Email Us
ECAD model for SZNCP3712ASNT1G
Littelfuse Inc.
TVS DEVICE MIXED ADJ DO214AA
Need more? Email Us
ECAD model for B1200CA

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention