Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 400V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 1A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 5μA at 400V
Capacitance at Vr, F 15pF at 4V, 1MHz
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package DO-204AL (DO-41)
Operating Temperature - Junction -55°C ~ 175°C
Family Part Number 1N4004
Manufacturer Pack Quantity 25,000
MSL Level 1 (Unlimited)
Win Source Part Number 1121704-1N4004GP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N4004GP CAD Model

Description

ON Semiconductor 1N4004GP General Purpose Rectifier

The 1N4004GP is a robust general purpose rectifier diode designed and manufactured by ON Semiconductor, a trusted leader in the semiconductor industry. This rectifier diode is tailored for a wide array of applications, making it an essential component for electronic enthusiasts and professionals alike. With its high efficiency and reliability, the 1N4004GP is an ideal choice for rectification needs in various electronic circuits.

Key Features:

  • Voltage Ratings: The 1N4004GP offers a maximum repetitive peak reverse voltage (V<sub>RRM) of 400 volts, which is suitable for a range of applications that require voltage rectification.
  • Current Capacity: It has a forward continuous current (I<sub>F) rating of 1 ampere, making it capable of handling moderate current loads in electronic circuits.
  • High Surge Current Capability: This diode can withstand surge currents, ensuring protection against temporary over-current conditions.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which translates into reduced power loss and higher efficiency in operation.
  • Standard Package: The 1N4004GP is available in a DO-41 package, which is widely used and easy to solder onto printed circuit boards.
  • RoHS Compliant: It complies with the RoHS directive, making it an environmentally friendly choice for electronic designs.

Applications:

ON Semiconductor's 1N4004GP is versatile and can be used in a variety of applications, including:

  • Power supply rectification
  • DC power equipment
  • Consumer electronics
  • Automotive applications
  • Battery charging systems
  • Reverse voltage protection

The 1N4004GP is a testament to ON Semiconductor's commitment to providing high-quality components that meet the needs of modern electronic devices. Whether for hobby projects or commercial products, the 1N4004GP is a reliable and efficient choice for your rectification requirements.

For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

Vishay
DIODE GEN PURP 200V 8A TO220AC / Diode Standard 200 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for BYW29-200-E3/45
Vishay
DIODE SCHOTTKY 100V 3A DO214AB
Need more? Email Us
ECAD model for SS3H10HE3_A/I
STMicroelectronics
DIODE SCHOTTKY 40V 300MA SOT23 / Diode Schottky 40 V 300mA (DC) Surface Mount SOT-23
Lowest to $0.1690
ECAD model for BAT54FILMY
Panjit
SURFACE MOUNT GENERAL PURPOSE RE / Diode Standard 200 V 1A Surface Mount SMA (DO-214AC)
Lowest to $0.1302
ECAD model for GS1DWG_R1_00001
Central Semiconductor Corp
DIODE SCHOTTKY 20V 2A SMB / Diode Schottky 20 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMSH2-20L TR13 PBFREE
ON Semiconductor
DIODE GEN PURP 50V 3A DO201AD
Need more? Email Us
ECAD model for MR850
Central Semiconductor Corp
DIODE SCHOTTKY 60V 1A SMB / Diode Schottky 60 V 1A Surface Mount SMB
Need more? Email Us
ECAD model for CMSH1-60 TR13 PBFREE
Central Semiconductor Corp
DIODE GEN PURP 600V 2A SMB / Diode Standard 600 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMR2-06 TR13 PBFREE
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 40V 1.5A CST2C / Diode Schottky 40 V 1.5A Surface Mount CST2C
Lowest to $0.1760
ECAD model for CCS15S40,L3F

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention