Products specifications

Package Box
Product Status Active
Mounting Type Chassis Mount, DIN Rail
Coil Voltage 24VDC
Contact Form 4PST-2NO/2NC (2 Form A, 2 Form B)
Features Auxiliary Contacts
Termination Style Spring Terminal
Operating Temperature -10°C ~ 55°C
Must Operate Voltage 20.4 VDC
Must Release Voltage 2.4 VDC
Ultra Librarian 3D Model Ultra Librarian J7KCA-22 DC24 CAD Model

Description

NULL

You May Also Be Interested in

Omron
RELAY CONTACTOR 3PST 9A 230V /
Need more? Email Us
ECAD model for J7KNA-09-10 230
Siemens
CONTACTOR,FVR,S1,1PH,240VAC,N1
Need more? Email Us
ECAD model for US2:43DP12BG
Siemens
CONTACTOR S00 9A 110VAC 1NO SCRW /
Need more? Email Us
ECAD model for 3RT20161AF01
Siemens
CONTACTOR S00 9A 110VAC 1NC SCRW /
Need more? Email Us
ECAD model for 3RT20161AF02
TE Connectivity
RELAY CONTACTOR DPST 30A 24V
Need more? Email Us
ECAD model for 3100Y20Q6999
ABB Embedded Power
Need more? Email Us
ECAD model for AF146-30-11-11
TE Connectivity
RELAY CONTACTOR DPST 350A 24V
Need more? Email Us
ECAD model for EV202ASAND
TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us
ECAD model for CAP120ASANG
Siemens
CONTACTOR S10 300A 110-127VUC 3P /
Need more? Email Us
ECAD model for 3RT1066-6AF36

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention