EN
  • EN
  • DE
  • IT

MAX3657ETC+

Part No MAX3657ETC+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC TRANSIMPEDANCE AMP 12TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Transimpedance Amplifier IC Optical Networks 12-TQFN (3x3)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 12-WFQFN Exposed Pad
Case / Package 12-TQFN (3x3)
Family Name MAX3657
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881632-MAX3657ETC+
Ultra Librarian 3D Model Ultra Librarian MAX3657ETC+ CAD Model

Description

Maxim Integrated MAX3657ETC+ Product Overview

The MAX3657ETC+ is a high-performance, low-power transimpedance amplifier designed by Maxim Integrated. This device is tailored for use in fiber optic receivers and is capable of converting a small optical input signal into a large output voltage, making it an essential component for high-speed communication systems.

The MAX3657ETC+ offers an impressive bandwidth and gain, which enables it to support data rates up to 622Mbps. The transimpedance gain is fixed at 2.1kΩ, which allows for a well-balanced system design that does not compromise between sensitivity and dynamic range. The device is optimized for use with PIN photodiodes, which are commonly employed in fiber optic networks due to their high speed and responsiveness.

One of the standout features of the MAX3657ETC+ is its low input-referred noise of just 5.8pA/√Hz, which ensures a high signal-to-noise ratio and enhances the quality of the received signal. This is particularly important in optical communication systems where maintaining signal integrity is crucial for reliable data transmission.

The MAX3657ETC+ operates from a single +3.3V supply and consumes a modest 21mA of supply current, making it an energy-efficient choice for today's green technology demands. Additionally, the device includes an automatic power-down feature that reduces power consumption further when the amplifier is not in use, thereby extending the life of battery-powered systems.

Housed in a compact 16-pin TQFN package, the MAX3657ETC+ is designed to save valuable board space while delivering robust performance. The operating temperature range of -40°C to +85°C ensures that the device can perform reliably in a wide range of environmental conditions.

For engineers and designers looking for a high-quality transimpedance amplifier for their optical communication systems, the MAX3657ETC+ from Maxim Integrated offers an ideal blend of performance, power efficiency, and compactness.

You May Also Be Interested in

M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Lowest to $54.8383
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Lowest to $2.6196
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Lowest to $6.0631
Microchip Technology
IC LIMIT AMP 16QFN / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
Texas Instruments
IC ISOLATED 8SOIC
Lowest to $6.8672
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Analog Devices Inc.
IC OPAMP SAMPL/HOLD 8CIRC 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $5.2714
Analog Devices Inc.
IC AMP QUAD SAMPLE-HOLD 14-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.3558 $79.0674
6+ $21.6251 $129.7506
10+ $20.9498 $209.4980
13+ $20.2733 $263.5529
17+ $19.5981 $333.1677
23+ $17.5710 $404.1330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess