EN
  • EN
  • DE

MAX358AUA+

Part No MAX358AUA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703334-MAX358AUA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX358AUA+ CAD Model

Description

Maxim Integrated's MAX358AUA+ Precision Analog Multiplexer

The MAX358AUA+ is a high-performance, single-ended, 8-channel analog multiplexer from Maxim Integrated. This precision device is designed to operate with a single +5V supply or dual ±5V supplies, making it versatile for a wide range of applications including data acquisition systems, test equipment, and battery-powered instruments.

One of the standout features of the MAX358AUA+ is its low on-resistance (Ron) of 100Ω, which remains flat over the entire analog signal range. This ensures excellent linearity and low signal distortion, providing accurate and reliable switching of analog signals. The device also boasts low charge injection, which minimizes the impact on the signal integrity during switching events.

The MAX358AUA+ comes in a compact 8-pin µMAX package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance, as it provides low leakage currents and fast switching times. The device supports a wide analog signal range, from GND to VCC, which makes it compatible with various types of sensors and input signals.

To ensure ease of use, the MAX358AUA+ includes break-before-make switching, which prevents momentary shorting when switching from one channel to another. This feature is particularly important in multiplexed applications where signal integrity is critical. The device can be controlled via a simple digital interface, using three binary control inputs to select the desired channel.

For applications requiring high precision and reliability, the MAX358AUA+ is an excellent choice. It offers robust performance characteristics that are essential for accurate signal routing in complex electronic systems. Whether used in industrial control systems, medical equipment, or communication devices, the MAX358AUA+ delivers the quality and performance expected from a leader in analog integration like Maxim Integrated.

Overall, the MAX358AUA+ is a testament to Maxim Integrated's commitment to providing high-quality, precision analog solutions that meet the demands of modern electronic applications.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess