EN
  • EN
  • DE

MAX358ASA

Part No MAX358ASA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703333-MAX358ASA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX358ASA CAD Model

Description

Maxim Integrated MAX358ASA Precision Analog Multiplexer

The MAX358ASA from Maxim Integrated is a high-performance, single-ended, 8-channel analog multiplexer designed to operate in a wide range of applications. This precision analog switch is well-suited for data acquisition systems, process controls, and instrumentation where reliable signal routing is essential. With its low on-resistance and low charge injection, the MAX358ASA ensures accurate and efficient signal handling.

Key Features

  • Single 8-Channel Multiplexer: The MAX358ASA can connect one of eight inputs to a common output, making it highly versatile for various switching applications.
  • Low On-Resistance: The low on-resistance of the device minimizes signal attenuation, preserving the integrity of the analog signal through the switch.
  • Low Charge Injection: The switch exhibits low charge injection, which reduces the glitch impulse and ensures a smoother transition when switching between channels.
  • Low Crosstalk: Excellent isolation between channels helps to maintain signal fidelity by reducing interference.
  • Single-Supply Operation: The MAX358ASA operates from a single +5V to +30V supply, or from dual supplies of ±4.5V to ±20V, providing flexibility in various system designs.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, protecting sensitive circuits and reducing noise.
  • ESD Protection: The device includes electrostatic discharge protection, enhancing its robustness for industrial environments.

Applications

  • Data Acquisition Systems
  • Test Equipment
  • Process Control Systems
  • Communication Systems
  • Medical Instrumentation

The MAX358ASA is available in a compact SOP-16 package, making it easy to integrate into space-constrained designs. Its high reliability and performance specifications make it an ideal choice for professionals seeking a multiplexer that delivers consistent and precise performance. Whether used in laboratory equipment, industrial monitoring systems, or portable devices, the MAX358ASA from Maxim Integrated stands out as a superior solution for analog signal routing needs.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess