EN
  • EN
  • DE

MAX5054ATA

Part No MAX5054ATA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704422-MAX5054ATA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5054ATA CAD Model

Description

Maxim Integrated MAX5054ATA Overview

The MAX5054ATA from Maxim Integrated is a high-performance, dual, high-speed MOSFET driver designed to drive high-capacitance and high-current loads with great efficiency and speed. This component is particularly suitable for a wide range of applications, including switching power supplies, DC-DC converters, motor controllers, and other high-speed, high-current switching applications.

Key Features

  • High-Speed Operation: With its ability to switch at high frequencies, the MAX5054ATA ensures reduced transition losses and improved performance in high-speed applications.
  • Dual Outputs: The driver features two outputs that can be used independently or in parallel for higher current applications, providing designers with flexibility in their circuit designs.
  • High Peak Output Current: Capable of delivering peak currents up to 2A, this driver can handle high-capacitance loads with ease, making it ideal for driving large MOSFETs or IGBTs.
  • Low Propagation Delay: The device features a low propagation delay, which minimizes the time between input signal and output response, crucial for applications requiring precise timing.
  • Wide Supply Voltage Range: Operating from a supply voltage range of 4.5V to 15V, the MAX5054ATA is versatile and can be used in various systems without the need for additional voltage regulation.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from potential damage due to overheating, enhancing its reliability and longevity.

Applications

  • Switching Power Supplies
  • DC-DC Converters
  • Motor Controllers
  • Class D Amplifiers
  • Power MOSFET/IGBT Gate Drivers

The MAX5054ATA is available in a compact 8-pin SOT23 package, which is ideal for space-constrained applications. Its robust design and comprehensive feature set make it a top choice for engineers seeking a reliable and efficient solution for driving high-power MOSFETs or IGBTs. With Maxim Integrated's reputation for quality and performance, the MAX5054ATA is a component that can be trusted to deliver in the most demanding of applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess