EN
  • EN
  • DE

1N4746AG/TR

Part No 1N4746AG/TR
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Voltage - Zener (Nom) (Vz) 18 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 20 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 13.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AL, DO041, Axial
Supplier Device Package DO-41
Standard Package 246 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 963182-1N4746AG/TR
Ultra Librarian 3D Model Ultra Librarian 1N4746AG/TR CAD Model

Description

Product Overview: 1N4746AG/TR by Microchip Technology

The 1N4746AG/TR is a robust and reliable Zener diode from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This Zener diode is designed to offer a stable and precise voltage reference, making it an ideal choice for voltage regulation applications in a wide range of electronic circuits.

Key Features

  • Nominal Zener Voltage: The device provides a nominal Zener voltage of 18V, which is suitable for various stabilization and clipping circuits.
  • Power Dissipation: With a power dissipation of 1W, it can handle a moderate amount of power, making it suitable for a broad array of applications.
  • Package: The diode comes in a DO-41 package, which is a widely used standard for through-hole components and ensures easy integration into various circuit designs.
  • High Stability: It is designed for optimal stability, ensuring that the voltage regulation remains consistent even under varying environmental conditions and over time.
  • Tolerance: The diode features a ±5% tolerance, providing precise voltage control for sensitive electronic components.
  • RoHS Compliant: The 1N4746AG/TR is RoHS compliant, meaning it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Applications

The versatility of the 1N4746AG/TR makes it suitable for a variety of applications, including:

  • Power supply circuits
  • Overvoltage protection
  • Surge suppression
  • Voltage reference in analog circuits
  • Waveform shaping

Quality and Reliability

As with all Microchip Technology products, the 1N4746AG/TR Zener diode is manufactured to the highest quality standards, ensuring reliability and performance in critical applications. Customers can trust this component for consistent operation and longevity.

For detailed specifications, technical data, and application guidelines, customers should refer to the official datasheet provided by Microchip Technology. This will ensure the correct and safe use of the 1N4746AG/TR Zener diode in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess