EN
  • EN
  • DE

MAX693CJE+

Part No MAX693CJE+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706177-MAX693CJE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX693CJE+ CAD Model

Description

Product Overview: MAX693CJE+ from Maxim Integrated

The MAX693CJE+ is a highly-integrated microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this device provides exceptional reliability and performance for critical system monitoring functions. Its primary objective is to maintain system integrity through various supervisory activities, including reset output during power-up, power-down, and brownout conditions.

Key Features

  • Power Supply Monitoring: The MAX693CJE+ ensures that the µP is only operational with a stable power supply. It monitors the power supply voltage and asserts a reset signal to the µP when the supply voltage falls below the precise factory-set reset threshold, preventing erratic system behavior.
  • Battery Backup Switching: This device includes an automatic switch-over to backup battery power, ensuring uninterrupted operation in the event of a primary power failure. It also features a write protection mechanism for CMOS RAM, EEPROM, or other memory devices during power failure.
  • Low Power Consumption: With its low power consumption, the MAX693CJE+ is suitable for power-sensitive applications. It helps extend battery life in portable devices, making it an energy-efficient choice for system designs.
  • Reset Output: The reset output is guaranteed to be in the correct state for VCC down to 1V, which allows for a reliable reset operation throughout the device's operating range.
  • Watchdog Timer: A built-in watchdog timer ensures that the µP does not lock-up due to software or hardware failures. The timer can be disabled if not required for certain applications.

Applications

The MAX693CJE+ is versatile and can be used in a wide range of applications, including:

  • Computers and Controllers
  • Embedded Systems
  • Intelligent Instruments
  • Portable/Battery-Powered Equipment

Package and Quality

Encased in a 16-pin CERDIP package, the MAX693CJE+ is designed for robustness and durability. Maxim Integrated is committed to high-quality standards, ensuring that the MAX693CJE+ meets the requirements for industrial-grade components, suitable for operation in a wide temperature range.

With its comprehensive set of features, the MAX693CJE+ is an excellent choice for designers looking to enhance system reliability and performance in their digital and microprocessor-based systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess