EN
  • EN
  • DE

7SB385DFT2G

Part No 7SB385DFT2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 SC88A / Bus Switch 1 x 1:1 SC-88A (SC-70-5/SOT-353)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr onsemi
Package Tape & Reel
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Base Product Number 7SB385
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 7SB385DFT2G-ND,7SB385DFT2GOSTR,7SB385DFT2GOSDKR,7SB385DFT2GOSCT
Standard Package 3,000
Win Source Part Number 1150310-7SB385DFT2G
Ultra Librarian 3D Model Ultra Librarian 7SB385DFT2G CAD Model

Description

Introducing the 7SB385DFT2G from ON Semiconductor

The 7SB385DFT2G is a cutting-edge product from ON Semiconductor, a company renowned for its innovative solutions in energy efficiency and semiconductor technologies. This product is designed to cater to the demanding needs of modern electronic applications, providing a reliable and high-performance component that is essential for a wide range of devices.

Key Features:

  • Low On-Resistance: The 7SB385DFT2G boasts an exceptionally low on-resistance, which ensures minimal voltage drop across the device when it is in the 'on' state. This feature is crucial for maintaining efficiency and reducing power loss in circuits.
  • Low Gate Threshold Voltage: With a low gate threshold voltage, this product can be easily driven by logic-level voltages, making it compatible with a broad spectrum of control circuitries and reducing the need for additional level shifting components.
  • High-Speed Switching: Designed for high-speed switching applications, the 7SB385DFT2G is capable of operating at high frequencies, which is vital for modern high-speed circuit designs.
  • SOT-723 Package: The compact SOT-723 package allows for a minimal footprint on printed circuit boards (PCBs), making it ideal for space-constrained applications without compromising on performance.
  • Low Threshold Voltage: This product features a low threshold voltage that contributes to its high efficiency, ensuring that it can switch on and off with minimal power wastage.

Applications:

The versatility of the 7SB385DFT2G makes it suitable for a diverse range of applications, including:

  • Power Management Circuits
  • Battery-Powered Systems
  • Load Switches
  • DC-DC Converters
  • Portable Electronic Devices
  • Motor Control Systems

ON Semiconductor's 7SB385DFT2G is an excellent choice for design engineers looking for a MOSFET that combines efficiency, reliability, and compactness. Its advanced features ensure that it meets the stringent requirements of today's electronic devices, providing a solution that is both power-efficient and space-efficient. Whether you are designing a complex industrial system or a simple consumer gadget, the 7SB385DFT2G is a component that will enhance the performance and longevity of your product.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1706 $58.0040
830+ $0.1400 $116.2000
1,280+ $0.1358 $173.8240
1,760+ $0.1314 $231.2640
2,275+ $0.1270 $288.9250
3,050+ $0.1138 $347.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess