EN
  • EN
  • DE

MAX3580ETJ+CA1

Part No MAX3580ETJ+CA1
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703332-MAX3580ETJ+CA1
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3580ETJ+CA1 CAD Model

Description

The MAX3580ETJ+CA1 from Maxim Integrated is a high-performance, integrated RF tuner for digital video broadcasting satellite (DVB-S) applications. It is designed to provide a cost-effective and power-efficient solution for satellite set-top boxes, personal video recorders, and other related consumer electronics.

This advanced tuner chip operates over a wide frequency range, enabling it to receive a broad spectrum of satellite signals. It is equipped with a state-of-the-art silicon tuner that replaces traditional bulky can tuner modules, resulting in a smaller form factor and reduced power consumption.

The MAX3580ETJ+CA1 boasts excellent phase noise performance and a high level of integration, which minimizes the need for external components. This not only simplifies the design and reduces the bill of materials but also enhances reliability by reducing potential points of failure.

Key features of the MAX3580ETJ+CA1 include:

  • Direct RF sampling which allows for the elimination of the need for an intermediate frequency (IF) stage, reducing complexity and cost.
  • Integrated low-noise amplifiers and filters to ensure clear signal reception and quality.
  • Support for a wide range of symbol rates, making it versatile for various transmission standards and signal conditions.
  • Low power consumption, making it ideal for energy-sensitive applications.
  • Small 32-pin thin QFN package, which is well-suited for space-constrained designs.

The device is also fully compliant with the European Telecommunications Standards Institute (ETSI) DVB-S standards, ensuring interoperability with other DVB-compliant equipment. With its advanced features and compliance with industry standards, the MAX3580ETJ+CA1 from Maxim Integrated is a superb choice for designers looking to create high-quality DVB-S solutions with a competitive edge.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess