EN
  • EN
  • DE

MAX8685DETA+T

Part No MAX8685DETA+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC XENON FLASH CHARGE 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Photoflash Capacitor Charger, Xenon
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-TDFN-EP (3x3)
Win Source Part Number 706901-MAX8685DETA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8685D
Introduction Date November 09, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX8685DETA+T CAD Model

Description

Product Overview: MAX8685DETA+T from Maxim Integrated

The MAX8685DETA+T is a cutting-edge power management integrated circuit (IC) designed and manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This compact, high-efficiency device is specifically engineered to address the power requirements of modern electronic systems, delivering precise power regulation with exceptional performance.

Key Features

  • High Efficiency: The MAX8685DETA+T offers high conversion efficiency, which is essential for minimizing heat dissipation and improving system reliability.
  • Integrated Functions: It includes a range of integrated features such as soft-start, undervoltage lockout, and thermal shutdown, which contribute to the overall stability and safety of the power management system.
  • Compact Design: Housed in a small, 38-pin TQFN package, this IC saves valuable board space and is ideal for space-constrained applications.
  • Adjustable Output: The output voltage is adjustable, allowing for versatile use in different applications that require various voltage levels.
  • Wide Input Voltage Range: It is designed to operate over a broad input voltage range, making it suitable for a variety of power sources and systems.

Applications

The MAX8685DETA+T is well-suited for a diverse array of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Portable and battery-powered devices
  • Computing systems
  • Industrial controls

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX8685DETA+T is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding environments and applications.

Environmental Consideration

In line with modern environmental standards, the MAX8685DETA+T is designed with eco-friendly considerations. It complies with various international regulations, ensuring that it meets the requirements for lead-free and RoHS-compliant manufacturing processes.

Overall, the MAX8685DETA+T from Maxim Integrated is a versatile and reliable solution for power management, offering the efficiency, integration, and compactness needed for today's high-performance electronic devices.

You May Also Be Interested in

National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0654 $58.2426
46+ $2.5156 $115.7176
72+ $2.4371 $175.4712
98+ $2.3585 $231.1330
127+ $2.2800 $289.5600
170+ $2.0444 $347.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess