EN
  • EN
  • DE

MAX353CSE

Part No MAX353CSE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MAX353
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881615-MAX353CSE
Ultra Librarian 3D Model Ultra Librarian MAX353CSE CAD Model

Description

Maxim Integrated MAX353CSE Analog Multiplexer

The MAX353CSE from Maxim Integrated is a high-performance, single-ended, 8-channel analog multiplexer that is designed to provide precision signal routing in a wide array of applications. This device is ideal for use in data acquisition systems, test equipment, communication systems, and other applications where a reliable and efficient analog signal switching is required.

Constructed with Maxim's proprietary silicon-gate process, the MAX353CSE offers low on-resistance of only 100 ohms, ensuring minimal signal distortion and high signal integrity. The low charge injection feature of this multiplexer makes it suitable for sample-and-hold circuits and other precision applications. Additionally, the device boasts a low leakage current, which is critical for maintaining signal accuracy in sensitive analog circuits.

The MAX353CSE operates from a single +5V supply or dual ±15V supplies, providing flexibility in various system designs. Its digital inputs are TTL and CMOS compatible, allowing for easy interfacing with microcontrollers and digital logic. The multiplexer's ESD protection exceeds 2000V per Method 3015.7, which helps to ensure robust performance in harsh environments.

With a wide operating temperature range from -40°C to +85°C, the MAX353CSE is suitable for deployment in diverse environmental conditions. The device is packaged in a compact 16-pin narrow SO package, making it space-efficient for high-density circuit board layouts. This package also facilitates easy integration into existing designs without the need for significant board rework.

Key features of the MAX353CSE include:

  • 8-channel single-ended analog input
  • Low on-resistance: 100 ohms
  • Low charge injection
  • Low leakage current
  • Single or dual supply operation: +5V or ±15V
  • TTL/CMOS compatible digital inputs
  • ESD protection >2000V
  • Wide operating temperature range: -40°C to +85°C
  • Compact 16-pin narrow SO package

Whether for analog signal routing in complex systems or for simple channel switching, the Maxim Integrated MAX353CSE provides a reliable and efficient solution that engineers can trust for their design needs.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8006 $62.4048
19+ $6.4005 $121.6095
28+ $6.2005 $173.6140
39+ $6.0005 $234.0195
50+ $5.8004 $290.0200
67+ $5.2004 $348.4268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,970 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess